Cat6a Straight-Through Modular In-Line Snap-In Coupler (RJ45 F/F)

The BHDBT-001-FF Cat6a Straight-Through Modular In-Line Snap-In Coupler is built for ultra-fast performance, providing optimal performance in HDBaseT installations where patching is a must. Its keystone design is perfect for convenient feed-through patching when used with a standard data wallplate (such as Tripp Lite’s N042-001-WH).

Compatible with all Cat6a cables, regardless of what size wire they use, the BHDBT-001-FF features straight-through wiring and 50-µinch gold-plated contacts designed to resist corrosion. The durable, high-impact polycarbonate housing resists scratching and is colored white to blend in with any color scheme. This coupler is UL-listed and meets all requirements for EIA/TIA Cat6a compliance. It’s also backward compatible with Cat6, Cat5e and Cat5 LANs.

Manufacturer Part Number
BHDBT-001-FF
EAN/UPC
0037332190482,037332190482
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

OVERVIEW

Cable Type: Cat6a

PHYSICAL

Color: White

ENVIRONMENTAL

Operating Temperature Range: 14 to 140 F (-10 to 60 C)
Storage Temperature Range: -40 to 154 F (-40 to 68 C)
Relative Humidity: 10% to 90% RH, Non-Condensing

CONNECTIONS

Connector A: RJ45 (FEMALE)
Connector B: RJ45 (FEMALE)

SPECIAL FEATURES

Chromebook Compatible: No

WARRANTY

Product Warranty Period (Worldwide): Lifetime limited warranty