USB 3.1 Gen 1 (5 Gbps) Adapter, USB Type-C (USB-C) to USB Type-A M/F

The U428-000-F USB 3.1 Gen 1 Adapter connects your new USB-C smartphones, tablets, Ultrabooks and computers to your existing USB-A devices or cables in order to share data or charge a mobile device. It supports USB 3.1 Gen 1 data transfer speeds up to 5 Gbps and power output up to 3A for fast charging of mobile devices. Unlike traditional USB cables that can be attached only one way, the reversible USB-C male connector plugs into a USB port in either direction for fast, fumble-free connection every time. Nickel-plated molded end connectors and gold-plated copper contacts ensure superior conductivity and long life. Slim form supports evolving design trends toward smaller devices. Backward compatible with USB 2.0 devices.

Manufacturer Part Number
U428-000-F
EAN/UPC
0037332190826,037332190826
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

OVERVIEW

Cable Type: USB

PHYSICAL

Color: Black

CONNECTIONS

Connector A: USB C (MALE)
Connector B: USB 3.0 A (FEMALE)

SPECIAL FEATURES

Chromebook Compatible: Yes

WARRANTY

Product Warranty Period (Worldwide): Lifetime limited warranty