USB to RJ45 Cisco Serial Rollover Cable, USB Type-A to RJ45 M/M, 6 ft.

The U209-006-RJ45-X USB to RJ45 Cisco Serial Rollover Cable is designed for consumers and IT professionals who want to connect their computer or laptop’s USB port to their Cisco® modem, router, firewall, switch or other serial-based Cisco device with a console port. Convenient six-foot cable eliminates the need for additional cables or adapters. Install the drivers using the included CD, then attach the RJ45 plug to your Cisco device and the USB plug to your computer for a direct connection (Note: If your computer has no CD drive, the drivers are available online for you to download). No external power is required. Works with older and new Cisco models. Supports data transfer rates up to 250 Kbps, as well as remote wake-up and power management. Premium double shielding eliminates crosstalk and reduces EMI/RFI line noise that could negatively affect your transfer speeds and data. Compatible with Windows®, Mac® and Linux.

Manufacturer Part Number
U209-006-RJ45-X
EAN/UPC
0037332190017,037332190017
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

OVERVIEW

Cable Type: USB

INPUT

Cable Length (ft.): 6

PHYSICAL

Color: Black

CONNECTIONS

Connector A: USB A (MALE)
Connector B: RJ45 (FEMALE)

SPECIAL FEATURES

Chromebook Compatible: No

WARRANTY

Product Warranty Period (Worldwide): 1-year limited warranty