SmartRack 12U Desktop 2-Post Open-Frame Rack

The SR2POST12 SmartRack® 12U Desktop 2-Post Open-Frame Rack provides an economical rack-mount solution for laboratories, test setups, small network closets and other secure IT locations with limited floor space where you need equipment to be organized and easy to access. It’s ideal for mounting network switches, routers, patch panels, audio/video components and other EIA-standard 19-inch rack equipment up to 36 inches deep.

Constructed from heavy-duty steel with a durable black powder-coated finish, the SR2POST12 has a maximum load capacity of 110 pounds. Stationed on a desktop, floor or counter, this free-standing rack saves precious space and allows you fast, easy access at your immediate workspace for organizing, installing and servicing equipment and cabling.

The SR2POST12 is easy to assemble using the included hardware. The vertical mounting rails have threaded 12-24 holes and cable management slots for securing equipment to the steel frame. Only user-supplied standard hand tools are required for setup.

Manufacturer Part Number
SR2POST12
EAN/UPC
0037332188458,037332188458
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Key Specifications
Rack Height (U Spaces): 12
Installed Whole System Maximum Rack Depth (in.): 36

Full Specifications
PHYSICAL

Installed Whole System Maximum Rack Depth (in.): 36
Rack Height (U Spaces): 12
Shipping Dimensions (hwd / in.): 3.7 x 3.3 x 25.4
Shipping Weight (lbs.): 4.85
Unit Weight (lbs.): 4
Color: Black
Weight Capacity - Stationary (lbs.): 110
EIA Mounting Rails: M6 Cagenuts
Hinged (Swings Away from Wall Bracket): No


SPECIAL FEATURES

Seismic Rack: No


CERTIFICATIONS

NOM (Mexico): Tested to NOM (Mexico)
Approvals: EIA-310-D, IEC 60297-3-100, RoHS