EliteBook 755 G3 Notebook PC (ENERGY STAR)

Enjoy the thin, light, and cost effective HP EliteBook 755. Be ultra-productive by staying connected with impressive collaboration and connectivity features for your growing business on the HP EliteBook 755.

Manufacturer Part Number
T3L73UT#ABA
EAN/UPC
0889894540492,889894540492
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Stylish, lightweight magnesium and aluminum chassis starts at 18.9 mm thin
  • No dongles are needed with built-in VGA, drop-jaw RJ-45 Ethernet port, USB 3.0, USB Type-C, and full-size DisplayPort for high resolution support
  • Customer serviceable and upgradeable with component accessible design
  • Accelerated Processing Unit and graphics from AMD featuring the new commercial AMD PRO A12 – available first and only from HP
  • Optimize your audio experience for remote collaboration with optional HD webcam, dual-microphone array, premium speakers, HP Noise Reduction Software, HP Clear Sound Amp, Audio by Bang & Olufsen
  • Improved keyboard experience featuring HP Premium Keyboard with dual-point (10-key numeric keypad available on 755)
  • Optional back-lit keyboard keeps you productive in all settings with HP DuraKeys to protect keys from fading
  • Designed to pass MIL STD testing
  • Enhanced security features including TPM1.2/2.0, SmartCard Reader, HP Sure Start self-healing BIOS, HP Client Security, Self-Encrypting storage drives, and optional Fingerprint reader
  • HP Touchpoint Manager and DASH manageability supported
  • LED-backlit displays:
    • HP EliteBook 725: 12.5” diagonal Touch and Non-Touch
    • HP EliteBook 745: 14.0” diagonal Touch and Non-Touch
    • HP EliteBook 755: 15.6” diagonal Touch and Non-Touch
  • Experience new vibrant color provided by AMD Vivid Color Technology
  • Flexible wireless connectivity options including mobile broadband
  • Easily dock with the HP UltraSlim Docking Station
  • Choice of hard drives up to 1 TB and solid state drives up to 512 GB
  • Memory up to 16 GB
  • Preinstall Windows 10, Windows 8.1, Windows 7, or FreeDOS 2.0 versions