ProBook 450 G3 Notebook PC (ENERGY STAR)

Built for productivity, the HP ProBook 450 delivers the performance and security features essential for today’s workforce. The sleek and tough design provides professionals a flexible platform to stay productive in or out of the office.

  • Windows 10 Pro or other operating systems available
Designed for mobility
Work in style with the powerful 15.6-inch diagonal HP ProBook 450 with a new gravity black LCD cover. Confidently take on the day with a PC built with an aluminum reinforced keyboard deck and 120,000 hours of HP Testing.

Manufacturer Part Number
T1B71UT#ABA
EAN/UPC
0889894492272,889894492272
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

System features: Operating system: Windows 7 Professional 64
Processor family:

  • Intel® Core™ i7 processor
Processor:
  • Intel® Core™ i7-6500U with Intel HD Graphics 520 (2.5 GHz, up to 3.1 GHz with Intel Turbo Boost Technology, 4 MB cache, 2 cores)
Chipset:
  • Chipset is integrated with processor
Environmental:
  • Low halogen

Dimensions and weight:
  • Dimensions (W x D x H): 14.88 x 10.41 x 0.94 to 0.98 in (front to rear) (non-touch); 14.88 x 10.42 x 1 to 1.04 in (front to rear) (touch) (37.8 x 26.43 x 2.38 to 2.48 cm (front to rear) (non-touch); 37.8 x 26.46 x 2.55 to 2.65 cm (front to rear) (touch))
  • Weight: Starting at 4.56 lb (Starting at 2.07 kg) (Lowest weight configuration. Weight will vary by configuration. See QuickSpecs.)

Memory:
Memory:
  • 8 GB DDR3-1600 SDRAM (1 x 8 GB)
  • Memory slots: 2 SODIMM
Storage:
Internal drive:
  • 500 GB 5400 rpm SATA SSHD
Optical drive:
  • DVD+/-RW SuperMulti DL
Display and graphics:
Display:
  • 39,6 cm (15.6") diagonal full HD anti-glare slim LED-backlit (1920 x 1080)
Graphics:
  • Intel® HD Graphics 520
Expansion features:
Ports:
  • 2 USB 3.0
  • 2 USB 2.0
  • 1 HDMI
  • 1 headphone/microphone combo
  • 1 AC power
  • 1 RJ-45
  • 1 VGA
Expansion slots:
  • 1 multi-format digital media reader
  • (supports SD, SDHC, SDXC)
Camera:
  • 720p HD webcam
Communications:
Wireless:
  • Intel® Dual Band Wireless-AC 8260 802.11a/b/g/n/ac (2x2) WiFi and Bluetooth® 4.2 Combo
Power and operating requirements:
Energy efficiency:
  • ENERGY STAR® certified
Power supply:
  • 45 W Smart AC adapter
  • 65 W Smart AC adapter
Battery type:
  • 4-cell, 44 WHr Li-ion
Security management:
Security management:
  • Standard: HP Client Security, Microsoft Defender (models with Windows 8), Drive Encryption, HP BIOS Protection, Security lock slot, TPM
  • Optional: HP Fingerprint Reader, Microsoft Security Essentials (models with Windows 7)
What's included:
Warranty:
  • HP Elite Support with limited 1-year standard parts and labour (1/1/0) warranty 
  • Terms and conditions vary by country
  • Certain restrictions and exclusions apply.