Stream 11 Pro G2 Notebook

Laptops and Hybrids

HP notebooks are thoughtfully crafted with leading-edge technologies, subtle but powerful details, style and design. We make technology that works for you.

Manufacturer Part Number
T3L14UT#ABA
EAN/UPC
0889894515100,889894515100
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Pre-installed with Windows 10 editions
  • Powered by Intel® Celeron® N3050
  • Battery life up to 10 hours and 30 minutes
  • 11.6" diagonal HD WLED Anti-glare display (1366x768)
  • Storage options with eMMC Configurations up to 64 GB to run programs locally
  • Memory options up to 4GB for enhanced memory management
  • Intel® Dual Band Wireless - AC 7265 802.11 ac (2x2) WiFi + Bluetooth® Combo Wireless solution
  • Weight starting at 2.43 lbs (1.10 kg) 1.8 cm thin
  • HDMI port for connecting to high-resolution displays
  • HP TrueVision HD camera with integrated microphone
  • DTS Studio SoundTM optimized for high fidelity audio
  • Enhanced security TPM 2.0 discrete chip