Pos Printing Reimagined With A Compact, Sleek, 2" Receipt Printer.
The industry’s smallest POS 2" receipt printer in its class, the TM-m10 saves valuable counter space, while offering the freedom to print receipts from virtually any mobile device and/or desktop PC. Ideal for most environments, its modular casing can be easily switched from a top-load to front-load configuration. This versatile printer ensures simple integration with existing mobile POS environments, intuitive functionality and advanced connectivity. The TM-m10 is the first of its kind designed exclusively for small businesses. Featuring ePOS™ print technology, it works with iOS®, Android™ and Windows® mobile devices and desktop PCs, and offers fast, easy setup.
Note:
Print Method: Thermal
Print Speed: 150mm/s
Print Resolution: 203 dpi
Print Direction: Vertical and horizontal
Printer Fonts
Fonts:
Character Size:
Character Set: 95 Alphanumeric, 18 International, 128 x 43 Graphic
Barcode: UPC-A, UPC-E, JAN8 / EAN 8, JAN13 / EAN13, Code39, Code93, Code128, ITF, CODABAR(NW-7), GS1-128, GS1 DataBar
Media Handling
Type: Thermal roll paper
Feed Method: Friction feed
Width: 2.26"/57.5 mm
Paper Loading: Drop-in
Roll Diameter: 2.36"/60 mm
Core Diameter: 0.71"/18 mm
Guide: No
Auto Cutter: Yes
Connectivity
Interfaces:
Mobile: iOS, Android and Windows (Store Apps)
Easy Setting: SimpleAP, TM Utility, NFC1 and QR Code
General
Reliability:
NV Bit Image Memory: 12KB (max)
Data Buffer: 4KB or 45byte
Printer Driver: ePOS-Print SDK, Windows Driver (APD), OPOS, OPOS.NET, JavaPOS (Win), JavaPOS (Linux), TM Virtual Port Driver, CUPS Driver (Linux), Mac Driver
Software: TM Utility (iOS, Android), TM-m10 Utility (Windows Desktop), EpsonNet Config (Win, Mac), TM Bluetooth Connector, Deployment Tool, Monitoring Tool
Audible Alert: Optional external buzzer
LED Indicators:
Sensors: Paper End, Cover Open
D.K.D. Function: Yes
Power Consumption: Approx. 1.5A (mean)
Power Source: Adapter C
Power Saving: Yes
Temperature: 5° C - 45° C
Humidity: 10 - 90%
Noise Level: 55db
Standards and Approvals: EMI FCC Class A, CAN ICES-3(A)/NMB-3(A) Safety Standard UL60950-1/CSA C22.2 No.60950-1
Dimensions: 4" x 4" x 4" (102 x 102 x 102 mm)
Weight: 1.98 lb/900g
Color: Epson Black, Epson Ultra White
Options: Mounting Brackets, External Buzzer