TM-m10 Compact POS 2" Receipt Printer

Pos Printing Reimagined With A Compact, Sleek, 2" Receipt Printer.

The industry’s smallest POS 2" receipt printer in its class, the TM-m10 saves valuable counter space, while offering the freedom to print receipts from virtually any mobile device and/or desktop PC. Ideal for most environments, its modular casing can be easily switched from a top-load to front-load configuration. This versatile printer ensures simple integration with existing mobile POS environments, intuitive functionality and advanced connectivity. The TM-m10 is the first of its kind designed exclusively for small businesses. Featuring ePOS™ print technology, it works with iOS®, Android™ and Windows® mobile devices and desktop PCs, and offers fast, easy setup.

Manufacturer Part Number
C31CE74032
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Print

Print Method: Thermal

Print Speed: 150mm/s

Print Resolution: 203 dpi

Print Direction: Vertical and horizontal

Printer Fonts

Fonts:

  • Font A: 12 x 24 35cpl (default)
  • Font B: 10 x 24 42 cpl
  • Font C: 9 x 17 46 cpl

Character Size:

  • Font A: 1.25 x 3.00 mm
  • Font B: 1.13 x 3.00 mm
  • Font C: 0.88 x 2.13 mm

Character Set: 95 Alphanumeric, 18 International, 128 x 43 Graphic

Barcode: UPC-A, UPC-E, JAN8 / EAN 8, JAN13 / EAN13, Code39, Code93, Code128, ITF, CODABAR(NW-7), GS1-128, GS1 DataBar

Media Handling

Type: Thermal roll paper

Feed Method: Friction feed

Width: 2.26"/57.5 mm

Paper Loading: Drop-in

Roll Diameter: 2.36"/60 mm

Core Diameter: 0.71"/18 mm

Guide: No

Auto Cutter: Yes

Connectivity

Interfaces:

  • USB model: Built-in USB
  • Ethernet model: Built-in USB + Ethernet 10/100Base-T/TX
  • Bluetooth model: Built-in USB + Bluetooth 3.0 (EDR supported)
  • Wi-Fi model: Built-in USB + 802.11b/g/n (2.4GHz) + Ethernet 10/100Base-T/TX

Mobile: iOS, Android and Windows (Store Apps)

Easy Setting: SimpleAP, TM Utility, NFC1 and QR Code

General

Reliability:

  • Printer: 15 million printing lines
  • Auto Cutter: 1 million cuts

NV Bit Image Memory: 12KB (max)

Data Buffer: 4KB or 45byte

Printer Driver: ePOS-Print SDK, Windows Driver (APD), OPOS, OPOS.NET, JavaPOS (Win), JavaPOS (Linux), TM Virtual Port Driver, CUPS Driver (Linux), Mac Driver

Software: TM Utility (iOS, Android), TM-m10 Utility (Windows Desktop), EpsonNet Config (Win, Mac), TM Bluetooth Connector, Deployment Tool, Monitoring Tool

Audible Alert: Optional external buzzer

LED Indicators:

  • Blue LED - On = Power
  • Orange LED - Error and/or Paper Out

Sensors: Paper End, Cover Open

D.K.D. Function: Yes

Power Consumption: Approx. 1.5A (mean)

Power Source: Adapter C

Power Saving: Yes

Temperature: 5° C - 45° C

Humidity: 10 - 90%

Noise Level: 55db

Standards and Approvals: EMI FCC Class A, CAN ICES-3(A)/NMB-3(A) Safety Standard UL60950-1/CSA C22.2 No.60950-1

Dimensions: 4" x 4" x 4" (102 x 102 x 102 mm)

Weight: 1.98 lb/900g

Color: Epson Black, Epson Ultra White

Options: Mounting Brackets, External Buzzer