16GB DDR3L SDRAM Memory Module

The next evolution of DDR memory is now – Axiom’s new DDR3 memory modules, offering breakthroughs in speed and power, are now available. DDR3 has set out to be the new standard in the industry and Axiom has designed and engineered these modules to set that standard. With rigorous testing and endless research and development, you can trust Axiom DDR3’s to be the best memory in the market today.

DDR3 offers:

  • Powerful performance – DDR3 nearly doubles the speed of DDR2 by offering faster data rates.
  • Low Power Consumption – DDR3 operates on a reduced supply voltage thanks to its efficient design.
  • Higher Bandwidth and Density – DDR3 allows better computer performance thanks to the fastest data transfer rates available.

Manufacturer Part Number
4X70J32868-AX
EAN/UPC
8412801007683,0841280100765,841280100765
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Top grade chips and components – Each Axiom memory module is manufactured to meet or exceed OEM specifications.
  • Fully tested – All memory modules that leave our warehouse are fully tested to guarantee quality and reliability.
  • Guaranteed compatibility – Axiom guarantees that each system specific module will work with its corresponding OEM computer.
  • Lifetime warranty – Once you purchase an Axiom memory module, you never need to worry about failure because all Axiom memory modules come with a lifetime warranty.
  • Free unlimited tech support – Speak to a real human being and not a computer message. Tech support is available to every one of our customers via phone or email.

Physical Specs:
Dimensions: 67.60mm x 30.0mm x 3.8mm
Weight: 0.009lb

ECCN: EAR99
HTS: 8473.30.1140