16GB Store 'n' Go USB Flash Drive - 2pk - Blue, Green

A Verbatim classic, our Store ‘n’ Go USB drives offer a convenient cap-less design and a reliable name you’ve come to trust. The Store ‘n’ Go gives you the ability to capture all your data in one small, convenient location and move that information with you throughout the day. The retractable housing easily slides in and out—no cap to lose.

  • Store ’n’ Go™ USB drive makes transporting and sharing files simple and convenient
  • Certified for Windows Vista™
  • Retractable USB Connector - No cap to lose
  • Security feature to protect sensitive data available for download
  • Verbatim Limited Lifetime Warranty

Manufacturer Part Number
98713
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Product Number: 98713
Pack Size: 2 pk USB Drive
Capacity/Speed: 16GB
Brand: Verbatim
Country of Origin: TW
Tariff Code: 8523.51.0000
Warranty: Limited Lifetime Warranty
Minimum Order Qty: 4 (2 pk USB Drive)
Pallet Qty: 4320 (2 pk USB Drive)

Product Information
L x D x H (in):  2.30 x 0.43 x 0.83
 (5.84 x 1.09 x 2.11 in cm)
Weight: 0.02 lbs ( 0.01 kg )

Packaging Information
L x D x H (in): 4.80 x 0.48 x 7.09
 (12.19 x 1.22 x 18.01 in cm)
Weight: 0.08 lbs ( 0.04 kg )
UPC#: 02394298713 0
 
Sub-carton Information
L x D x H (in):  4.84 x 1.18 x 7.17
(12.29 x 3 x 18.21 in cm)
Weight: 0.37 lbs ( 0.17 kg )
UPC#: 2002394298713 4
 
Master Case Information
L x D x H (in): 10.63 x 15.94 x 8.36
  (27 x 40.49 x 21.23 in cm)
Weight: 9.96 lbs ( 4.52 kg )
UPC#: 5002394298713 5