Magnetic Headset Holder

The magnetic headset holder EHB001 from Enermax is suitable for all common Headsets and Headphones. A powerful set of magnets on the back of the holder allows a flexible and tool-free installation on all magnetic surfaces like a PC case. Foam pads at the back of the holder protect delicate surfaces from scratches. The hook itself has a non-slip silicone pad that ensures a secure hold of headsets. When not in use, the holder can be folded to save space. The maximum load capacity is 1 kg.

Manufacturer Part Number
EHB001
EAN/UPC
0816163008100,816163008100,4713157721778
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications

Enermax Headset Holder

Model No. EHB001
Dimension L88.6mm x W70mm x D30.6mm
Weight Bearing Compatibility 1 kg / 2.2 lbs
Material Durable ABS with anti-slip silicone
Net Weight 70 g