ETS-T40 Fit CPU Cooler

Manufacturer Part Number
ETS-T40F-RF
EAN/UPC
0816163008278,816163008278
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Model: ETS-T40F-RF
Compatible: Socket Intel ® LGA775/1150/1151/1155/1156/1366/2011/2011-3/AMD ® AM2/AM2+/AM3/AM3+/FM1/FM2/FM2+
Heat Sink Dimension (mm): 126(L) x 40(W) x 161.7(H)
Weight: 460g
Heat Pipe: 4 x Ø6 mm
Material: Copper Heat Pipes / Aluminum Fins
Thermal Grease: Dow Corning ® TC5121

Fan

Fan Dimension (mm): 140 x 140 x 26 mm
Speed: 500 ~ 1200 RPM
Air Flow:  24.83 ~ 65.56 CFM 42.2 ~ 111.4 m 3 /h
Air Pressure: 0.24 ~ 1.55 mmH 2 O
Rated Voltage: 12V
Bearing Type: Twister Bearing
MTBF: 160,000 hours
Noise: 10 ~ 19 dBA
Connector: 4 pin PWM connector