ETS-T40 Fit Black Twister CPU Cooler

Manufacturer Part Number
ETS-T40F-BK
EAN/UPC
0816163008254,816163008254
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Model: ETS-T40F-BK
Compatible Socket: Intel ® LGA775/1150/1151/1155/1156/1366/2011/2011-3/AMD ® AM2/AM2+/AM3/AM3+/FM1/FM2/FM2+
Heat Sink Dimension (mm): 126(L) x 40(W) x 161.7(H)
Weight: 460g
Heat Pipe: 4 x Ø6 mm
Material: Copper Heat Pipes / Aluminum Fins
Thermal Grease: Dow Corning ® TC5121

Fan

Fan Dimension (mm): 120 x 120 x 25 mm
Speed: 800-1800 RPM
Air Flow: 33.26 ~ 75.98 CFM 56.51 ~ 129.09 m 3 /h
Air Pressure: 0.97 ~ 2.28 mmH 2 O
Rated Voltage: 12V
Bearing Type: Twister Bearing
MTBF: 160,000 hours
Noise: 16 ~ 26dBA
Connector: 4 pin PWM connector