2-Port USB Charging Station

Keep your portable devices fully powered and secure. USB portable electronics place heavy demands on their batteries for power, but the Manhattan 2-Port USB Charging Station can help keep your tablets, mobile phones, digital cameras and other devices charged and ready to go. The 2-Port USB Charging Station plugs into any standard wall outlet and offers rapid charging for your portable devices via two USB charging ports (one for 1A charging and one for 2.4A charging). Advanced built-in circuitry helps avoid overcharging and short-circuiting that can damage and reduce the life of batteries and devices. The Manhattan 2-Port USB Charging Station is perfect for home, school and office use. It features a front-mount, built-in stand for securing most device, with cases, while charging.

Manufacturer Part Number
406048
EAN/UPC
0766623406048,766623406048
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Standards and Certifications

  • RoHS2
  • FCC
  • CE
General
  • Input voltage: input, 110 – 240 VAC, 50/60 Hz
  • Output voltage: 5 VDC, 1A / 2.4A
  • Device charging cables required (not included)
Ports
  • Standard-A USB x 2: 1 x 1 A; 1 x 2.4 A (output)
Physical
  • Dimensions: 8 x 3.8 x 10 cm (3.2 x 1.5 x 3.9 in.)
  • Mount dimensions, each: 1.2 cm ( 0.5 in.) wide
  • Weight: 0.18 kg (0.4 lbs.)
  • Power cable. 1.5 m (5 ft.)
  • Housing: ABS plastic
Package Contents
  • 2-Port USB Charging Station
  • Instructions