10-Port USB Charging Station

Keep your portable devices fully powered and secure.
USB portable electronics place heavy demands on their batteries for power, but the Manhattan 10 Port USB Charging Station can help keep your tablets, mobile phones, digital cameras and other devices charged and ready to go. The 10 Port USB Charging Station plugs into any standard wall outlet and offers rapid charging for your portable devices via 10 USB charging ports. (The first eight ports each support 2.1-amp charging and the other two support 1-amp charging.) Advanced built-in circuitry helps avoid overcharging and short-circuiting that can damage and reduce the life of batteries and devices. The Manhattan 10 Port USB Charging Station is perfect for home, school and office use. It features 10 wide bays for securing most devices — with cases — while charging, and its convenient under-mounted bays store charging cables, keeping the countertop clean and clutter free.

Manufacturer Part Number
406031
EAN/UPC
0766623406031,766623406031
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Standards and Certifications

  • CUL (power supply)FCC
  • RoHS2
  • CE
  • TUV (power supply)
General
  • Input voltage: input, 110 – 240 VAC, 50/60 Hz, max. 2 A
  • Output voltage: 5 VDC, 1 A / 2.1 A
  • Device charging cables required (not included)
Ports
  • Standard-A USB x 10: 2 x 1 A; 8 x 2.1 A (output)
Physical
  • Power button, LED power indicator
  • Dimensions: 35 x 20 x 6.5 cm (13.8 x 7.9 x 2.6 in.)
  • Divider dimensions (10): 1.5 x 20 x 3 cm (0.6 x 7.9 x 1.2 in.)
  • Weight: 1.48 kg (3.26 lbs.)
  • Power cable. 1.5 m (5 ft.)
  • Housing: ABS plastic
Package Contents
  • 10 Port USB Charging Station
  • Power cable
  • Instructions