High-Power Ceiling Mount Wireless AC1200 Dual-Band Gigabit PoE Access Point

Add performance and security to your business' wireless network with the Intellinet High-Power Ceiling Mount Wireless AC1200 Dual-Band Gigabit PoE Access Point.

Concurrent 2.4 and 5 GHz Performance
The main benefit of a dual-band AC access point is the ability to shift traffic from the congested 2.4GHz band to the relatively uncluttered 5GHz space. So, you can use the 2.4GHz band for your everyday tasks, such as surfing the Internet, social media or e-mail, while the 5GHz AC band can be used for heavy-duty traffic like the important VoIP calls in your business

Manufacturer Part Number
525688
EAN/UPC
0766623525688,766623525688
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Standards

  • IEEE 802.1d (Spanning Tree Protocol)
  • IEEE 802.11a (54 Mbps Wireless LAN)
  • IEEE 802.11b (11 Mbps Wireless LAN)
  • IEEE 802.11ac (867 Mbps Wireless LAN)
  • IEEE 802.11g (54 Mbps Wireless LAN)
  • IEEE 802.11n (300 Mbps Wireless LAN)
  • IEEE 802.1x (Network Access Control)
  • IEEE 802.3ab (Twisted Pair Gigabit Ethernet)
  • IEEE 802.3 (10Base-T Ethernet)
  • IEEE 802.3af (Power over Ethernet)
  • IEEE 802.3u (100Base-TX Fast Ethernet)
General
  • Gigabit Ethernet PHY: Qualcomm Atheros ETHOS® AR8035
  • LAN port: 1 RJ45 10/100/1000 Mbps data and power input port (PD port)
  • Flash: 8 MB
  • Memory: 64 MB DDR2
  • IPv6, VPN pass-through
  • RSTP (Rapid Spanning Tree)
  • Certifications: FCC Class B, CE, RoHS
Wireless 5.0 GHz
  • Chipset: QCA9882
  • Link speed: up to 867 Mbps
  • Wireless frequency range:
    • 5.18 5.24 GHz
    • 5.26 5.32 GHz
    • 5.5 5.7 GHz
    • 5.745 5.825 GHz
  • Modulation technologies:
    • Orthogonal Frequency Division Multiplexing (OFDM): BPSK, QPSK, 16QAM, 64QAM, 256QAM
    • Direct Sequence Spread Spectrum (DSSS): DBPSK, DQPSK, CCK
  • Channels:
    • Country-dependent: 36, 40, 44, 48, 52, 56, 60, 64, 100, 104, 108, 112, 116, 120, 124, 128, 132, 136, 140, 149, 153, 157, 161, 165
  • Output power:
    • 11a (54 Mbps): 26 dBm @ 6 Mbps
    • 11a (54 Mbps): 22 dBm @ 54 Mbps
    • 11a/n (MCS0/MSC8): 26 dBm
    • 11a/n (MCS7/MSC15): 22 dBm
    • 11ac (MCS0, VHT20/40/80): 26 dBm
    • 11ac (MCS9, VHT40): 19 dBm
    • 11ac (MCS9, VHT80): 18 dBm
  • Receiver sensitivity:
    • 11a (6 Mbps): ‐89 dBm
    • 11a (54 Mbps): ‐72 dBm
    • 11a/n (MCS0 HT20): ‐89 dBm
    • 11a/n (MCS0 HT40): ‐86 dBm
    • 11a/n (MCS7 HT20): ‐66 dBm
    • 11a/n (MCS7 HT40): ‐68 dBm
    • 11ac (MCS0, VHT20/40/80): ‐85 dBm
    • 11ac (MCS9, VHT40/80): ‐58 dBm
Wireless 2.4 GHz
  • Chipset: MT7620
  • Link Speed: up to 300 Mbps
  • Wireless frequency range: 2.412 – 2.484 GHz
  • Modulation technologies:
802.11b: Direct Sequence Spread Spectrum (DSSS): DBPSK, DQPSK, CCK
802.11g: Orthogonal Frequency Division Multiplexing (OFDM): BPSK, QPSK, 16QAM, 64QAM
802.11n: Orthogonal Frequency Division Multiplexing (OFDM): BPSK, QPSK, 16QAM, 64QAM
  • Channels:
    • USA & Canada: 11 channels
    • Europe: 13 channels
    • Japan: 14 channels
  • Output power:
    • 11b (11 Mbps): 26 dBm (±1.5 dBm)
    • 11g (54 Mbps): 22 dBm (±1.5 dBm)
    • 11n (20 MHz, MCS7): 22 (±1.5 dBm)
    • 11n (40 MHz, MCS7): 22 (±1.5 dBm)
  • Receiver sensitivity:
    • 11b (11 Mbps): -90 dBm
    • 11g (54 Mbps): -75 dBm
    • 11n (MSC0 HT20/40): -90 dBm (±2 dBm)
    • 11n (MSC7 HT20/40): -70 dBm (±2 dBm)
Wireless 2.4 + 5 GHz
  • Wireless security:
    • WEP encryption (64/128 bit)
    • WPA TKIP
    • WPA2 AES
    • WPA2 mixed
    • WPA RADIUS
    • Client access control through media access control (MAC) filter
  • 256 WLAN MAC address filter
  • Adjust transmit power: 10%, 25%, 50%, 75%, 90%, 100%
  • Internal antennas: 2 x 2.4 GHz, 2 x 5 GHz
Power
  • External power adapter: 12 VDC, 1.0 A
  • Power consumption: 11 watts max.
  • Via PoE PD port (IEEE 802.3af)
Environmental
  • Dimensions: 175 (d) x 30 (h) mm (6.88 x 1.18 in.)
  • Weight: 0.8 kg (1.8 lbs.)
  • Operating temperature: 0 – 40°C (32 – 104°F)
  • Storage temperature: -20 – 60°C (-4 – 140°F)
  • Operating humidity: 10 – 90% RH, non-condensing
Package Contents
  • High-Power Ceiling Mount Wireless AC1200 Dual-Band Gigabit PoE Access Point
  • Ceiling/wall mounting kit
  • Quick installation guide
  • Installation CD
  • Power adapter