What is Amazon Fire TV?
Amazon Fire TV is a tiny box that connects your HDTV to a world of online entertainment. With a huge selection of TV episodes and movies, voice search that actually works and ASAP - our exclusive instant streaming feature - it’s an easy way to enjoy Netflix, Amazon Instant Video, low-cost movie rentals, live and on-demand sports, music, photos, games and more.
Note:
Size: 4.5" x 4.5" x 0.7" (115 mm x 115 mm x 17.8 mm)
Weight: 9.5 oz. (270 g)
Processor: MediaTek Quad-core up to 2 Ghz
Dual-core @ 2.0 GHz + Dual-core @ 1.6 GHz
GPU: Power VR GX6250
Storage: 8 GB internal
Memory: 2 GB
Wi-Fi Connectivity: Dual-band, dual-antenna Wi-Fi (MIMO) for faster streaming and fewer dropped connections than standard Wi-Fi. Supports 802.11a/b/g/n/ac Wi-Fi networks.
Bluetooth: Bluetooth 4.1 + LE, with support for the following profiles: HID 1.0 , SPP 1.2, HOGP 1.0, GATT, A2DP 1.2, AVRCP 1.0
Voice Support: Yes, with Fire TV Voice Remote (included) or free Fire TV Remote App (available for download on Fire, Android, and iOS)
Game Controller Support: Yes, optimized for Amazon Fire TV Game Controller and most games are compatible with other Bluetooth controllers
Cloud Storage: Free cloud storage for all Amazon content
Ports: DC Jack, HDMI output, 10/100 Ethernet, microSD slot, USB 2.0
Audio Support: Dolby Audio, 5.1 surround sound, 2ch stereo, and HDMI audio pass through up to 7.1
Content Formats Supported: Video: H.265, H.264, Audio: AAC-LC, AC3, eAC3 (Dolby Digital Plus), FLAC, MP3, PCM/Wave, Vorbis, Dolby Atmos (EC3_JOC), Photo: JPEG, PNG, GIF, BMP
Output Resolution Supported: 2160p up to 30fps; 720p and 1080p up to 60fps
System Requirements: Compatible high-definition or ultra high-definition television with available HDMI input, Internet connection, a power outlet
TV Compatibility: TV must support minimum HDCP requirements for protected content playback. Learn more. Compatible with (1) 4K ultra high-definition TVs with HDMI capable of 2160p at 24/25/30/50/60 Hz and HDCP 2.2, including popular models from LG, Samsung, Sony, Sharp, Toshiba, Vizio, and others or (2) high-definition TVs with HDMI capable of 1080p or 720p at 50/60 Hz, including popular HDCP-compatible models from Hitachi, JVC, LG, Mitsubishi, NEC, Panasonic, Philips, Pioneer, Samsung, Sharp, Sony, Toshiba, Vizio, Westinghouse, and others.
Warranty and Service: 1-year Limited Warranty and service included. Optional 2-year and 3-year Extended Warranty available for U.S. customers sold separately. Use of Fire TV is subject to the terms found here.
Regional Support: Certain services may not be available outside the U.S.
Closed Captioning: Watch videos and TV shows with closed captioning displayed. Captions are not available for all content.
Included in the Box: Amazon Fire TV
Amazon Fire TV Voice Remote
Power adapter
2 AAA batteries
Quick Start Guide