SEE THERE, WHEN YOU CAN'T BE THERE
Cloud Camera, 300Mbps Wi-Fi
STAY CONNECTED AND SECURE
TP-LINK’s NC200 is your perfect home and office companion, to help you keep in touch with what matters most, providing you with that sense of well-being while you are at work or play.
ANYWHERE, ANYTIMEWith the tpCamera App for your smartphone or laptop, you can record videos, take pictures or just check up on what's happening wherever there is Internet. Whether you are at the office or at play, you’ll never miss those special moments. NC200 helps you always be there, even when you are not.
STAY ALERT WITH MOTION DETECTION AND INSTANT EMAILThe NC200 can be set up to send immediate notifications by email or FTP whenever motion is detected automatically, allowing you to remain aware of whatever's happening on the ground, giving you great peace of mind.
Note:
CAMERA
Image Sensor: 1/4" Progressive scan CMOS sensor
Resolution: 0.3 Megapixel (640 x 480)
Lens: F: 2.8, f: 3.85 mm
Viewing Angle: FOV = 64°
Digital Zoom: 4x Digital
Minimum Illumination: 0.5 Lux
VIDEO/IMAGE
Video Compression: MJPEG
Frame Rate & Resolutions: Max. 20 fps at 640x480 (VGA)
Max. 20fps at 320x240 (QVGA)
Video Streaming: Controllable Frame rate
Image Settings: Rotation: Mirror, Flip
Configurable brightness, contrast, saturation
Overlay capabilities: time, date, text
AUDIO
Audio Communication: 1-Way
Audio Input: Built-in microphone
Audio Compression: PCM
ALARM AND EVENT MANAGEMENT
Input Trigger: Motion detection
Notification Method: E-mail, FTP
NETWORK
Standards and Protocols: Bonjour, TCP/IP, DHCP, PPPoE, ARP, ICMP, FTP, SMTP, Samba, NFS,DNS, NTP, UPnP, HTTP, HTTPS, TCP, UDP
Security: Multiple password-protected user levels
WIRELESS
Wireless Data Rates: IEEE 802.11 b/g/n, Up to 300Mbps
Frequency: 2.4-2.4835GHz
Wireless Transmit Power: <20dBm (EIRP)
Wireless Encryption: WEP, WPA/WPA2, WPA-PSK/WPA2-PSK
INTERFACES
Network Interface: RJ-45 for Ethernet 10/100 Base-T
Power Connector: DC power jack
Button: Reset/WPS push button
SURVEILLANCE MANAGEMENT
Users: 13 simultaneous unicast users
Bundled Management Software: Viewing and recording up to 36 cameras
MINIMUM SYSTEM REQUIREMENTS
Supported OS: Windows 8/7/Vista/XP
Mac OS 10.7 or higher
Supported Browser: Chrome 5.0, Mozilla Firefox 4.0, Opera 12, Safari 4.0, IE 7.0 or higher
GENERAL
External Power Supply: 9V DC, Max 5.4W
Certification: CE, FCC, RoHS
Package Contents: NC200
Power Adapter
Extension Cable
RJ-45 Ethernet Cable
Quick Installation Guide
Environment: Operating Temperature: 0°C~40°C (32°F ~104°F)
Storage Temperature: -40°C ~70°C (-40°F ~158°F)
Operating Humidity: 10%~90% non-condensing
Storage Humidity: 5%~90% non-condensing
Dimensions( H X W X D ): 3.8 x 2.4 x 0.9 in. (96 x 61 x 24mm)