Inspiron 24-3455 All-in-One Computer

Big screen action. Family-sized value.

With a full HD wide-viewing-angle display and easy one-cord set up, the AMD-powered Inspiron 24 3000 Series All-in-One desktop is the perfect fit for the whole family.

Windows 8 - for a smooth, versatile PC experience.

A perfect fit for everyone in your home

Incredible value: With a 23.8" Full HD wide-viewing-angle display, the responsive performance of a computer with built-in speakers, and an attractively thin design, the Inspiron 24 is an easy to use All-in-one PC that’s a smart buy for the family.

Designed to draw a crowd: Watch, learn and play games without leaving anyone out on an expansive Full HD wide-viewing-angle display. Choose the edge-to-edge touch screen option with more touch points for an incredibly interactive and smooth user experience.

Simple set up, out of the box: The pop-up easel stand with one-cord set up allows quick and easy arrangement in any room. Featuring a stunningly thin panel – only 38.22mm – the Inspiron 24 is available in a white design with matching keyboard and mouse that stylishly fits any décor.

Get the fully-featured All-in-One experience

Immerse yourself: Take your movies and games to a whole new level with the latest AMD APU up to A8 Quad-Core processor and AMD Radeon™ R-series graphics. It’s engineered for uncompromising graphics and powerful performance that make your favorite media even more enjoyable.

Room to run: Available with an up to 1 TB hard drive and optional optical disk drive, the Inspiron 24 gives you plenty of space to store the whole family’s movies, memories, school projects and more while still providing a consistently smooth, lag-free performance.

Connect to what matters: The Inspiron 24 is outfitted with faster and longer-range 802.11ac wireless technology, so you can chat with friends and family or stream music and movies quickly and securely. The multiple USB 2.0 and 3.0 ports, HDMI out, 4-in-1 MCR and Ethernet capabilities offer seamless interaction with your other devices.

Advanced audio: Built-in stereo speakers tuned with Waves MaxxAudio® solution and a widescreen HD Webcam allow crisp, clear online Skype sessions with your family and friends.

Essential accessories for your Inspiron 24 3000 Series All-in-One

Maximize the performance of your Inspiron with Dell recommended essential accessories. Look for these great products and more at checkout.

Dell 2.1 Bluetooth Speakers – AC411

Stream music from your PC, phone, tablet or other Bluetooth® device and hear every impressive detail through stylish wireless speakers.

Dell Portable Backup Hard Drive – 1 TB

Keep your files safe and accessible with a portable hard drive that makes it easy to backup, store, and transfer photos, videos, music and more. Automatic backup software comes preinstalled.

Dell Wireless Keyboard & Mouse – KM714

Use the included keyboard and mouse or upgrade to this wireless keyboard and mouse combo with Scissor Chiclet keys, Windows 8 gesture controls, and LED tracking.

Your content. Anywhere, anytime.

Put your stuff in Dropbox and get to it from any device. Dropbox lets you edit docs, share photos, and show off videos from anywhere. Even if something happens to your PC, your stuff is always safe in Dropbox. Get 20GB of Dropbox space included for a year with your purchase of a new Dell PC.

Manufacturer Part Number
i3455-6042WHT
EAN/UPC
0884116203728,884116203728
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Processor

  • AMD E2-7110 APU with Radeon™ R2 Graphics, 1.8Ghz, 4 Core

Operating System

  • Windows 8.1 (64Bit) English

Display

  • 23.8-inch FHD (1920x1080) Anti-Glare LED-Backlit Display with Wide Viewing Angle (IPS)

Memory1

  • 4GB Single Channel DDR3L 1600MHz (4GBx1)

Hard Drive

  • 500GB 5400 rpm Hard Drive

Graphics Card

  • Integrated Graphics with AMD APU

Optical Drive

  • Tray load DVD Drive (Reads and Writes to DVD/CD)

Standard Wired Keyboard

  • Dell KB216 Wired Keyboard English White

Mouse

  • Dell MS116 Wired Mouse White

Wireless

  • Dell Wireless-N 1707 802.11bgn, 1x1, 2.4GHz + Bluetooth 4.0

Sound Card

  • Stereo speakers professionally tuned with Waves MaxxAudio® Pro (Windows)

Productivity Software

  • No Office License Included

Security Software

  • McAfee LiveSafe 12 Month Subscription

Warranty

  • 1 Year Limited Hardware Warranty with Onsite Service after Remote Diagnosis

Slots

  • Memory Slots
    2 DIMM Slots

Ports

  • Side
    (2) USB 3.0, 4:1 MCR, (1)Microphone/Headset jack

    Rear
    (2) USB 2.0, RJ-45, Audio Line Out, HDMI out (1), DC power

    Media Card Reader
    4 in 1 Card Reader (SD, SDHC, SDXC, MMC)

Chassis

  • Color Options
    White
    Black available in some regions

    Keyboard
    Dell Wired Keyboard KB216
     
    Mouse
    Dell Wired Mouse MS116

Regulatory

  • Energy Star 6.1 (available in selected configurations