Chromebook 13 Chromebook

Ultra sleek and durable in design

Experience Dell’s first professional Chromebook built with Carbon Fiber and mag alloy chassis to impress the “C” suite of commercial customers and their discerning clients. It’s sleek design and uncompromising fit and finish combined with an industry first fifth generation Intel® Core i™ performance and stunning Full HD display will last 12+ hours for optimum productivity and is complimented by a full ecosystem of peripheral devices and award winning Dell service.

Concerned about legacy software applications, don’t be

Transition when you like or not at all. Relax knowing that along with Google Apps, MS Office and various web based apps will run seamlessly on this professional Dell Chromebook to support your current job. Many companies build their own internal apps on Windows, Mac OS X, Linux, ChromeOS, Android, and iOS, Chrome allows developers to build, test, and maintain one web app across all these platforms.

Enjoy ease in installation and worry free virus protection

Unlike traditional computers the Dell Chromebook 13 won’t slow down over time because software updates are automatic and maintenance is easy. Simply keep the unit charged and connected. Built in the chrome operating system are multiple layers of security to help keep you safe from web bound viruses and malware. The choice is yours, choose auto-updates to get the latest security fixes or manual updates for more control. 

Exceptional manageability and security

Combine Dell KACE with Google’s cloud based management console and simplify deployment, management, asset tracking and service desk experience for IT administrators while providing employees a secure work experience. With easy to manage (appliance or) cloud-based applications and data, IT Administrators are empowered to centrally configure, track, and manage one or a fleet of Chrome devices via (Google’s) a web-based console. IT Administrators can manage and setup automatic updates across all Chromebooks in the network, including pushing or removing web applications and enforcing safe-browsing policies. (Adding Dell KACE’s appliance or cloud based solution provides seamless integration of Chromebook discovery and inventory and extends beyond the Google console functionality to include lifecycle asset management, service desk, reporting and more.

Manufacturer Part Number
RTGY4
EAN/UPC
0884116196433,884116196433
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Processor

  • Fifth Generation Intel® Celeron® 3205U (2M Cache, 1.50 GHz)/ Intel® Core™ i3-5005U (3M Cache, 2.00 GHz) / Intel® Core™ i5-5300U (3M Cache, up to 2.90GHz)

Operating System

  • Google Chrome OS®

Memory Options

  • 2GB DDR3L / 4GB DDR3L / 8GB DDR3L

Graphics

  • Intel® HD Graphics GT1 (3205U) / GT2 (5005U i3, 5300U i5)

Display Options

  • 13.3” Anti-Glare FHD (1920x1080)/ 13.3” FHD Touch (1920x1080) with Corning® Gorilla® Glass NBT

Storage Option

  • 16GB M2.NGFF Solid State Drive / 32GB M2.NGFF Solid State Drive

Optical Drive Option

  • N/A

Multimedia Options

  • Integrated 720p HD video webcam / Dual array microphones / 2 Speakers (2W average/3W peak stereo Speakers)

Battery Options

  • 6 cell (67 WHr)

Power Options

  • 65W AC adapter

Connectivity Options

  • Intel® Dual Band Wireless-AC 7260 802.11AC + BT 4.0 LE Wireless Card

Ports

  • 1x USB 3.0, 1x USB 2.0 / HDMI 1.4

Slots & Chassis

  • MicroSD / Noble lock slot / Stereo headphone and microphone combo jack

Media

  • VP8/VP9 codec to support HD web streaming content up to 4K (3840x2160 with 4GB+ of memory)

Dimensions & Weight

  • Width: 323.4mm, Depth: 225.8mm, Back Height: 16.7mm, Front Height: 12.8mm, Peak Height: 18.4mm (with rubber feet: Back Height: 21.2mm, Front Height: 19.4mm) Width: 12.93”, Depth: 9.03”, Back Height: 0.66”, Front Height: 0.51” (with rubber feet: Back Height: 0.84”, Front Height: 0.77”)
  • Non-touch: 1467.4g (3.23lbs) / Touch: 1616.4g (3.56lbs)

Keyboard / Touchpad

  • Backlit chiclet Keyboard: Chrome OS layout / Precision Touchpad, seamless glass integrated button: 105mm x 60mm

Regulatory and Environmental Compliance

  • Energy Star, EPEAT Gold

Systems Management & Security

  • Dell KACE / Google Chrome Management Console®

Warranty & Support Services

  • Warranty & Support Services Limited Hardware Warranty4 / Extended Warranty: Up to 4 years
  • Premium: ProSupport with NBD Onsite and Premium Phone Support
  • Battery Replacement, Accidental Damage Service

Configuration Service

  • Asset Tagging / Asset Reporting / Laser Etching

Logistic Services

  • Packaging Services / Warehousing Services / Transportation Services

Deployment Services

  • Standard Managed Deployment / Custom Managed Deployment / “White Glove” Enrollment7