Chromebook 13-7310 Chromebook

Designed for professionals.

Expect business-class performance from the beautifully designed 13-inch Chromebook that features a vivid Full HD display and connects you to the cloud in just seconds.

Available with Chrome OS — for a fast, versatile PC experience 

The industry’s finest.

Sleek. Smooth. Strong: The carbon fiber finish with magnesium alloy is light, durable, cool to the touch and designed to impress. 

The Google ecosystem at your service: Expect Speed - boots in seconds, Simplicity - easy to use and manage, Secure - with virus protection built-in, encrypted user data and automated updates. 

A wide range of magnificence: Bring business projects to full light with Class leading brightness and viewing angles on a 13.3" FHD IPS display with optional scratch-resistant Corning® Gorilla® Glass NBT™ touch display.

Career-oriented performance.

Business class performance - Browse faster using up to 5thGeneration Intel® Core™ i5 processors and experience the performance of Dell's most powerful chromebook  

Excellent battery life: Take your presentation on location knowing you have best-in-class battery life of up to 12 hours.

Always on time: With a quick start-up time of under 6 seconds, you’ll be up and running in no time.  

Professional looks and productivity: Thoughtfully designed to be sleek and useful with a carbon fiber lid, dark gray alloy chassis, backlit keyboard, glass track pad and 1080p display.

Bring your own device with style.

Work on the go: Securely and easily access servers, mirror desktops and improve lifecycle management with Dell unique IP from KACE, SonicWALL (VPN) and Wyse.  

Manage from the cloud: Easily deploy users and manage access with cloud-based management tools.  

All of the apps: Explore thousands of apps from business to productivity tools on the Chrome Web store.  

Everywhere support: Focus on what matters most with ProSupport Plus. Our dedicated staff will have you up and running in no time -and they’re always on call for emergencies.

Ports & Slots

1. USB 2.0 Port ǀ 2. Noble Lock Slot ǀ 3. AC Power ǀ 4. HDMI 1.4 ǀ 5. USB 3.0 Port ǀ 6. Headphone Jack ǀ 7. Micro SD Card

Dimensions

1. Height: .51-.84" | 2. Width: 12.93" | 3. Depth: 9.03" | 4. Weight: 3.23lbs (1.47kg), 3.56lbs (1.62kg) for touch

Manufacturer Part Number
82KK4
EAN/UPC
0884116196426,884116196426
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Processor

  • Chrome OS, Intel® Celeron™ 3205U, 4GB

Hard Drive

  • 16GB Solid State Drive

Display

  • 13.3" FHD Non-Touch LCD

Color

  • Non-Touch LCD Cover - Black

Wireless

  • Intel® Dual Band Wireless-AC 7260 802.11AC Wi-Fi + BT 4.0 LE Wireless Card

Primary Battery

  • 67Whr 6 Cell Battery

Warranty

  • 1 Year Hardware Service with Onsite/In-Home Service After Remote Diagnosis

Dimensions

  • Back Height: 0.66" (16.7mm), Front Height: 0.51" (12.8mm), Peak Height: 0.72" (18.4mm) x Width: 12.93" (323.4mm) x Depth: 9.03" (225.8mm)
    Weight: 3.23lbs (1.47kg); 3.56lbs (1.62kg) with touch

Ports

  • 1x USB 3.0, 1x USB 2.0
    HDMI 1.4
    MicroSD
    Noble lock slot
    Stereo headphone and microphone combo jack

Chassis

  • Keyboard
    Backlit chiclet Keyboard: Chrome OS layout 

    Touchpad
    Precision Touchpad, seamless glass integrated button: 105mm x 60mm

Regulatory

  • Energy Star, EPEAT Gold