SuperMassive 9800 Network Security/Firewall Appliance

Get uncompromising high-performance firewall protection

The Dell SuperMassive 9000 series ensures the security, performance and scalability demanded by today’s enterprises, government agencies, and universities 10+ Gb infrastructures. Offering high-core-density architecture in an efficient one-rack appliance, SuperMassive 9000 firewalls save valuable rack space and reduce power and cooling costs.

Features :

Deliver deep security at multi-gigabit speeds
Provide your large network with reliable, scalable, deep security from your business firewall—at multi-gigabit speeds—with the SonicWALL™ SuperMassive™ 9000 Series Next-Generation Firewall (NGFW). Block sophisticated threats before they enter the network, with Dell’s patented1 Reassembly Free Deep Packet Inspection technology. At the same time, minimize latency for every connection on your network, using a powerful, multi-core high-performance firewall architecture that operates at multi-gigabit speeds in a compact, power-efficient design. Plus, combine the power and intelligence of an integrated firewall and intrusion prevention system (IPS) in a single appliance.

Examine every byte of traffic

Examine every byte of every packet for breakthrough protection and performance—regardless of port or protocol—using Reassembly Free Deep Packet Inspection. Plus, get one of the industry’s highest on-the-fly Secure Sockets Layer (SSL) decryption rates.

View and control your application traffic
Identify productive and unproductive application traffic in real time, and control that traffic through powerful application-level policies on both a per-user and a per-group basis (along with schedules and exception lists). Intelligently and efficiently enforce acceptable-use policies with seamless integration of authentication servers, for detailed bandwidth management and enhanced control over productivity applications. Plus, you get integrated tools to identify custom applications in SonicOS.

Lower your administrative burden
Ensure security effectiveness while slashing management burdens and organizational risk, by enforcing intelligent policy decisions. Reduce your total cost of ownership with a simple, intuitive user interface that provides a consolidated, single-pane management view. You also gain deep, real-time visualization with thorough on-and-off box reporting capabilities.

Centralize and unify management
Easily consolidate management of Dell SonicWALL security appliances—including the SuperMassive 9000 Series—with the Dell Global Management System (GMS). Reduce administrative and troubleshooting complexities with a unified, secure and extensible platform. Govern all operational aspects of your security infrastructure, including centralized policy management and enforcement, real-time event monitoring, analytics and reporting, and more. A single GMS instance can scale to thousands of distributed enterprise firewalls. Gain agility and ensure compliance when deploying firewall policies with GMS workflow automation. Manage network security by business processes and service levels rather than on a device-by-device basis.

Manufacturer Part Number
01-SSC-0804
EAN/UPC
0758479008040,758479008040
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

SonicWALL SuperMassive 9800

Offers deep security to enterprises with:

  • 37 Gbps of firewall throughput
  • 20 Gbps of application inspection with intrusion prevention
  • 9 Gbps of malware protection