One of the thinnest wall arm mounts on the market, the Peerless-AV® DesignerSeries™ Universal Ultra Slim Articulating Wall Mount is designed exclusively for ultra-thin displays. Featuring a dualarm construction, the SUA771PU is robust enough to hold larger displays firmly in any position – landscape or portrait – while still offering an ultra-low profile. An innovative I-shaped adaptor plate makes it easy to access the back of the display, keeping hardware hidden, and features internal cable management, providing a clean, professional look that transitions smoothly from the wall to the display. With a gloss black finish, the SUA771PU matches any décor.
Note:
Minimum to Maximum Screen Size:: 46" to 90"
VESA Pattern:: 200x100,200,300x200,300,400x200,400x300,400,600x400,800x400
Mounting Pattern:: 800 x 400mm (31.50 x 15.75")
Weight Capacity:: 125lb (57kg)
Color:: Black
Finish:: High Gloss
Security Features:: Non-Security Hardware
Tilt:: +5/-15
Swivel Yaw:: +/-90
Roll:: +/-5
Increlock Increments:: N/a
Distance from Ceiling:: N/a" (N/amm)
Distance from Wall:: 1.85 - 24.85" (47 - 631mm)
Product Dimensions:: 32.25x17.39x1.85-24.85" (819x442x47-631mm)
Ship Dimensions:: 23.75 x 4 x 41" (603.3 x 101.6 x 1,041.4mm)
Shipping Weight:: 30.73lb (0kg)
UPC Code:: 735029306405