DashDrive UV150
Your USB 3.0 Passport to Data Mobility
The UV150 combines a classic look with economical pricing, a SuperSpeed USB 3.0 interface, and an attractive pearlescent exterior. Arriving in colors of striking scarlet and glistening onyx, its minimalist and modern design make it a fashionable and practical accessory both in and out of town.
SuperSpeed? Super Value! Now there is no reason to shy away from the higher cost of the USB 3.0 interface. The DashDrive UV150 brings the convenience and speed of premium USB drives to budget-minded consumers.Note:
Capacity: 16GB / 32GB / 64GB / 128GB
Color: Black/Red
Dimensions (L x W x H): 58 x 18 x 10mm (L x W x H)
Weight: 9g
Interface: USB 3.0 (backward compatible with USB 2.0)
Performance: N/A
System Requirements: Windows XP, Vista, 7, 8, 8.1, 10, Mac OS 9.X and Linux™ Kernel 2.4 or higher, with no device driver needed
Warranty: Lifetime Warranty