ATH-ANC40BT Wireless Noise-Cancelling Headphones

ATH-ANC40BT

WIRELESS NOISE-CANCELLING HEADPHONES

The ATH-ANC40BT Wireless Noise-Cancelling Headphones combine the benefits of in-ear functionality with Bluetooth and active noise-cancelling technology.

  • Unique Bluetooth neckband design allowing you to listen free-from-wires
  • Feed-forward Active Noise-Cancelling provides up to 90% noise-cancelling performance with high-quality sound
  • Integrated mic & controls for answering/ending calls and controlling music & video
  • Audio continues even after battery is depleted
  • Includes fine-fit earpieces, carrying pouch, USB cable for charging, connection cable and airplane adapter

“UNIQUE BLUETOOTH NECKBAND DESIGN”

The ANC40BT's uniquely designed Bluetooth neckband allows you to listen free-from-wires. With a focus on keeping it lightweight and flexible, the ANC40BT's headband offers both comfort and convenience whilst you are on the move.

“FEED-FORWARD ACTIVE NOISE-CANCELLING”

Feed-forward active noise-cancelling provides up to 90% noise-cancelling performance with high-quality sound.

“INTEGRATED MIC AND CONTROLS”

Answer and end calls or control playback of music & video using the ANC40BT's integrated microphone and controller.

UNIQUE NECKBAND DESIGN

The ANC40BT's neckband design allows you to listen free-from-wires whilst providing comfort and convenience when you're on-the-move.

CONTINUOUS AUDIO

The ANC40BT's audio continues even after the battery's life is depleted.

90% NOISE-CANCELLING

Feed-forward active noise-cancelling provides up to 90% noise-cancelling performance with high-quality sound.

INTEGRATED MIC & CONTROLS

Answer and end calls or control playback of video & audio.

Manufacturer Part Number
ATH-ANC40BT
EAN/UPC
4961310132194
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Type: Active noise-cancelling
Driver Diameter: 13.5 mm
Quietpoint® Active Noise Reduction: Up to 20 dB
Maximum Input Power: 10 mW
Sensitivity: 100 dB
Battery: DC3.7 V lithium polymer rechargeable battery
Battery Life:

Approx. 8 hours (when Bluetooth and noise-cancellation used) 
Approx. 13 hours (when only Bluetooth used) 
Approx. 24 hours (when only noise-cancellation used) 
Max. 100 hours (standby) 
Charging Time: Approx. 3 hours (for 0-100% charge) 

Weight: 35 g (1.2 oz) without eartips
Cable: 1.2 m (3.9') with 3.5 mm stereo mini-plug
Accessories Included: Eartips (XS, S, M, L), 1.0 m (3.3') USB charging cable, airplane adapter, protective pouch
Type (Microphone): Condenser
Sensitivity (Microphone): -42 dB (1V/Pa at 1 kHz)
Frequency Response (Microphone): 70 – 8,000 Hz
Polar Pattern (Microphone): Omnidirectional

Communication System: Bluetooth Version 3.0 
Output: Bluetooth Specification Power Class 2 
Maximum communication range: Line of sight - approx. 10 m 
Compatible Bluetooth Profiles: A2DP, AVRCP, HFP, HSP