NVIDIA GeForce GTX 960 FTW GAMING ACX 2.0+ Graphic Card

The EVGA GeForce GTX 960 delivers incredible performance, power efficiency, and gaming technologies that only NVIDIA Maxwell technology can offer. This is the perfect upgrade, offering 60% faster performance and twice the power efficiency of previous generation cards. Plus, it features VXGI for realistic lighting, support for smooth, tear-free NVIDIA G-SYNC technology, and Dynamic Super Resolution for 4K-quality gaming on 1080P displays. The latest versions come outfitted with 4GB of high speed GDDR5 memory giving you higher texture qualities and better 4K performance!

The new EVGA ACX 2.0+ cooler brings new features to the award winning EVGA ACX 2.0 cooling technology. A Memory MOSFET Cooling Plate (MMCP) reduces MOSFET temperatures up to 11C, and optimized Straight Heat Pipes (SHP) reduce GPU temperature by an additional 5C. ACX 2.0+ coolers also feature optimized swept fan blades, double ball bearings and an extreme low power motor, delivering more air flow with less power, unlocking additional power for the GPU.

Manufacturer Part Number
04G-P4-3969-KR
EAN/UPC
0843368037536,843368037536,4250812410818
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Base Clock: 1304 MHZ
  • Boost Clock: 1367 MHz
  • Memory Clock: 7010 MHz Effective
  • CUDA Cores: 1024
  • Bus Type: PCI-E 3.0
  • Memory Detail: 4096MB GDDR5
  • Memory Bit Width: 128 Bit
  • Memory Speed: 0.28ns
  • Memory Bandwidth: 112.16 GB/s