AC1900 Touch Screen Wi-Fi Range Extender

  • Extend the Range of Any Wi-Fi Network and manage the extended network using the 4.3 inch capacity touchscreen
  • Three external antennas utilize Beamforming technology to provide reliable connections and extended coverage by up to 10,000 sq ft
  • Wireless 802.11ac technology provides up to 1900Mbps expanded dual band wireless speeds, ideal for lag-free online gaming and 4K video streaming
  • Gigabit Ethernet ports act as a wireless adapter to connect a wired device to your network at gigabit speeds
  • Dual core 1GHz processor ensures no interruption when simultaneously processing multiple wireless or wired tasks
  • TP-LINK Tether App allows easy access and management using any mobile device
  • Works with any Wi-Fi router or wireless access point

Extend Wi-Fi
with a Simple Touch

AC1900 Touch Screen Wi-Fi Range Extender 
RE590T

Extended Coverage by up to 10,000 sq ft

Three external antennas help to extend wireless coverage by up to 10,000 sq. ft. and eliminate Wi-Fi dead zones. The dual core processor ensures excellent performance for your Wi-Fi range extender.

Beamforming Technology

Beamforming technology allows the range extender to locate wireless devices and concentrate its wireless signal strength towards them to form stronger, more reliable connections.

Manufacturer Part Number
RE590T
EAN/UPC
0845973092610,845973092610,6935364092610
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

HARDWARE FEATURES

Interfaces: 4*10/100/1000Mbps Ethernet Ports(RJ45)
Button: Reset Button, Power On/Off Button
Dimensions (W X D X H): 11.2 x 6.2 x 2.1 in. (284 x 157 x 52 mm)
Antenna: 3 dual band detachable antennas
External Power Supply: 12V/2.5A
Touch Screen: Screen Type: Capacitive
Screen Size: 4.3 inch
Screen Resolution: 128 ppi

WIRELESS FEATURES

Wireless Standards: IEEE 802.11a/ac, IEEE 802.11b/g/n
Frequency: 2.4GHz & 5GHz(11ac)
Signal Rate: Up to 1300Mbps @5GHz, Up to 600Mbps @2.4GHz
Reception Sensitivity:

  • 2.4GHz:
  • 11g 54M: -76dBm@10% PER
  • 11n HT20 MCS7: -73dBm@10% PER
  • 11n HT40 MCS7: -71dBm@10% PER
  • 5GHz:
  • 11a 6Mbps:-94dBm@10% PER
  • 11a 54Mbps: -75dBm@10% PER
  • 11ac HT20 MCS8: -66dBm@10% PER
  • 11ac HT40 MCS9: -62dBm@10% PER
  • 11ac HT80 MCS9: -59dBm@10% PER
Wireless Modes: Range Extender
Wireless Functions: Concurrent Mode boost both 2.4G/5G Wi-Fi band, Devices Control, Domain Login Function
Wireless Security: 64/128-bit WEP, WPA-PSK / WPA2-PSK
Transmission Power: CE: <20dBm(2.4GHz), <23dBm(5GHz), FCC: <30dBm

OTHERS

Package Contents:
  • AC1900 Touch Screen Wi-Fi Range Extender RE590T
  • 3 detachable antennas
  • Power adapter
  • RJ-45 Ethernet Cable
  • Quick Installation Guide
System Requirements: Microsoft® Windows® 98SE, NT, 2000, XP, Vista or Windows 7, 8, 8.1, Mac® OS, NetWare®, UNIX® or Linux.
Environment:
Operating Temperature: 0℃~40℃ (32℉ ~104℉)
Storage Temperature: -30℃~70℃ (-22℉ ~158℉)
Operating Humidity: 10%~90% non-condensing
Storage Humidity: 5%~90% non-condensing
Certifications: CE, FCC, RoHS