AC1900 High Power Wireless Dual Band Gigabit Router

  • Superfast Wi-Fi – 600Mbps on 2.4GHz + 1300Mbps on 5GHz totals 1.9Gbps Wi-Fi speeds
  • Maximum Range – 3 dual band detachable antennas provide maximum omni-directional wireless coverage and reliability
  • 1GHz Dual-core Processor – Ensures no interruption while processing multiple wired or wireless tasks simultaneously
  • Beamforming Technology – Delivers highly efficient wireless connections
  • Tether App – TP-LINK Tether provides the easiest way to access and manage the router on your iOS and Android devices
Build a Powerful Network

With three external dual band antennas and 900mW high power amplifiers, the Archer C1900 can handle the demand created by multiple devices running on your network at the same time. The router provides superior coverage, blazing speeds, and reliable performance, and its 1GHz dual-core processor easily handles simultaneous Wi-Fi, Ethernet, and USB connections.

Better Coverage and a More Stable Connection

Beamforming helps the C1900 locate devices and focus its Wi-Fi signal towards them, creating more stable and efficient connections.

A Farther-Reaching Signal

With its powerful wireless signal, the Archer C1900 can reach through walls and other physical obstacles to bring Wi-Fi to rooms with weak coverage or dead zones.

Superior Wi-Fi for More Devices

The Archer C1900 is equipped with Wireless AC, the most powerful Wi-Fi technology available, and can reach combined speeds up to 1900Mbps. Thanks to its clear 1300Mbps 5GHz band and legacy 600Mbps 2.4GHz band, the router can connect to more devices at once and lets you enjoy smooth gaming and 4K streaming across your home.

Fast USB Sharing

With a USB 3.0 port and a USB 2.0 port, it’s easy to share printers, files, and media across your network. Data transfers over USB 3.0 run 10x faster than traditional USB 2.0, and the C1900 also lets you access files while away from home through its FTP server.

Manufacturer Part Number
ARCHER C1900
EAN/UPC
0845973093983,845973093983
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

HARDWARE FEATURES

Interfaces: 4 10/100/1000Mbps LAN Ports,
1 10/100/1000Mbps WAN Port
1 USB 3.0 Port + 1 USB 2.0 Port
Button: WPS/Reset Button,
Wireless On/Off Button,
Power On/off Button
Antenna: 3 dual band detachable antennas
External Power Supply: 12V/3.3A
Dimensions ( W x D x H ): 8.7 X 3.4 X 6.6 in. (221 X 86 X 168.5mm)

WIRELESS FEATURES

Wireless Standards:

  • IEEE 802.11ac/n/a 5GHz
  • IEEE 802.11b/g/n 2.4GHz
Frequency: 2.4GHz and 5GHz
Signal Rate:
  • 5GHz: Up to 1300Mbps
  • 2.4GHz: Up to 600Mbps
Reception Sensitivity:
  • 5GHz:
    • 11a 6Mbps: -94dBm
    • 11a 54Mbps: -76dBm
    • 11ac HT20: -68dBm
    • 11ac HT40: -64dBm
    • 11ac HT80: -60dBm
  • 2.4GHz
    • 11g 54M: -77dBm
    • 11n HT20: -73dBm
    • 11n HT40: -71dBm
Transmit Power:
  • CE:
    • <20dBm(2.4GHz)
    • <23dBm(5GHz)
  • FCC:
    • <30dBm
Wireless Functions: Enable/Disable Wireless Radio, WDS Bridge, WMM, Wireless Statistics
Wireless Security: 64/128-bit WEP, WPA/WPA2, WPA-PSK/WPA-PSK2 encryption

SOFTWARE FEATURES

Quality of Service: WMM, Bandwidth Control
WAN Type:
  • Dynamic IP/Static IP/PPPoE/
  • PPTP(Dual Access)/L2TP(Dual Access)/BigPond
Management:
  • Access Control
  • Local Management
  • Remote Management
DHCP:
  • Server, Client, DHCP Client List,
  • Address Reservation
Port Forwarding: Virtual Server, Port Triggering, UPnP, DMZ
Dynamic DNS: DynDns, Comexe, NO-IP
VPN Pass-Through: PPTP, L2TP, IPSec
Access Control:
  • Parental Control, Local Management Control, Host List, Access
  • Schedule, Rule Management
Firewall Security:
  • DoS, SPI Firewall
  • IP Address Filter/MAC Address Filter/Domain Filter
  • IP and MAC Address Binding
Protocols: Supports IPv4 and IPv6
USB Sharing: Support Samba(Storage)/FTP Server/Media Server/Printer Server
Guest Network:
  • 2.4GHz guest network × 1
  • 5GHz guest network × 1
OTHERS

Certification: CE, FCC, RoHS
Package Contents:
  • AC1900 High Power Wireless Dual Band Gigabit Router Archer C1900
  • 3 detachable antennas
  • Power supply unit
  • Resource CD
  • Ethernet Cable
  • Quick Installation Guide
System Requirements:
  • Microsoft Windows 98SE, NT, 2000, XP, Vista™ or Windows 7, Windows 8/8.1/10
  • MAC OS, NetWare, UNIX or Linux
Environment:
  • Operating Temperature:0℃~40 ℃ (32 ℉~104℉)
  • Storage Temperature: -40℃~70 ℃ (-40 ℉~158℉)
  • Operating Humidity: 10%~90% non-condensing
  • Storage Humidity: 5%~90% non-condensing