DT90 Mobile Computer

The DT90 features the best ergonomics on the market, paired with the most comfortable and durable pistol grip in the industry. With its 38-key functional keypad, the DT90 is the premier solution for applications in retail, warehouse, and logistics environments.

Manufacturer Part Number
633808927929
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

SYSTEM
Windows CE 6.0 Professional
Intel® XScale PXA310 @ 624 MHz
256 MB RAM
512 MB Flash
MicroSD slot supports SDHC memory card up to 32 GB

DISPLAY
TFT/Transflective LCD with 240 x 320 pixel resolution, LED backlight and integrated touch screen, 3.2 in diagonal;

KEYPADS
38-key FUNCTIONAL

INPUT DEVICE
Laser barcode scanner, touch screen keypad

ENCLOSURE
Handheld: 7.6 in. L x 3.0 in. W x 1.3 in. H (19.3 cm L x 7.6 cm W x 4.2 cm H) / 2.4 x 1.4 in. (6.1 x 3.5 cm) at keyboard
Weight: Handheld with standard battery 13.8 oz. (392 g)

ENVIRONMENT
Operating temperature: 14°F to 122°F (-10°C to 50°C)
Storage temperature: -4°F to 158°F (-20°C to 70°C)
Relative humidity: 5% to 95% non-condensing
Drop specification: Withstands repeated 5 ft. (1.5m) drops to concrete
Sealing: IP64

POWER SOURCE
Standard battery: Rechargeable Li-Ion battery pack @ 3.7V, 3000mAh (11.1 Watt-hours)

PART NUMBERS
Wasp DT90 Single Slot Dock: 633808928698
Wasp DT90 Replacement Data Cable: 633808928650
Replacement Power Supply for Single Slot Dock: 633808928667
WDT90 Holster: 633808928674
Wasp DT90 Standard Li-Ion Battery (3.7V, 3000 mAh): 633808928636
Wasp DT90 High Capacity Li-Ion Battery (3.7V, 5200 mAh): 633808928643
WaspProtect Extended Service Plan for DT90 Mobile Computer: 633808091101