HC1 Mobile Computer

The Wasp HC1 is a rugged mobile computer designed to withstand the demands of today's tough environments. Sealed and drop resistant, the HC1 is the "outside-the-four-walls" device you can depend on. Wireless connectivity and a bright 3.8" touch screen make the HC1 ideal for scan intensive applications.

Manufacturer Part Number
633808929008
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

SYSTEM
Windows Embedded Handheld 6.5
TI AM3715 @ 1 Ghz
512 MB DDR RAM
512 MB NAND Flash
MicroSD slot supports SDHC memory card up to 32 GB

DISPLAY
3.8” WVGA, 800 x 480 color touch screen LCD with backlight

KEYPAD
44-key QWERTY

INPUT DEVICE
Laser barcode scanner, touch screen keypad

SYMBOLOGIES
GS1-128, GS1 Databar, GS1, ITF-14, Codabar, Code 11, Code 128, Code 39, Code 93, EAN 13, EAN 8, IATA 2 of 5, ITF, ISBT, Matrix 2 of 5, MSI, RSS expanded, RSS limited, RSS 14, UPC A, UPC E, UPC E1, EAN-UCC,
composite, Tcif lonked C39, Australian post, British post, Canadian post

ENCLOSURE
Dimensions: 7 in. L x 1.6 in. W x 2.9 in. H (17.7 cm L x 4 cm W x 7.4 cm H)
Weight: 13.76 oz. with battery pack (390 g)

ENVIRONMENT
Operating temperature: 14°F to 122°F (-10°C to 50°C)
Storage temperature: -4°F to 140°F (-20°C to 60°C)
Relative humidity: 5% to 95% non-condensing
Drop specification: Withstands repeated 5 ft. (1.5m) drops to concrete
Sealing: IP65

POWER SOURCE
Main battery: One rechargeable lithium-ion battery pack @ 3.7V, 2200mAh
Operating time: 8.14 hours
Backup battery: Store data without loss for up to 2 hours without main battery

PART NUMBERS
Wasp HC1 Single Slot Cradle: 633808121686
Wasp HC1 Li-Ion Battery (3.7V, 2200 mAh): 633808342141
Wasp HC1 USB Communication/Charging Cable: 633808121693
Wasp HC1 Stylus: 633808551339
WaspProtect 2-Year Extended Warranty for HC1 Mobile Computer: 633808551346
WaspProtect 1-Year Renewal for HC1 Mobile Computer: 633808600426