DT60 Mobile Computer

The DT60 mobile computer features the latest technology in a rugged and pocket sized package. Much more durable than today’s smartphones and complete with built-in scanner, the DT60 combines lighting fast computing with the dependability your business counts on.

Manufacturer Part Number
633808927950
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Windows Embedded Handheld 6.5
Intel® XScale PXA310 @ 806 MHz
256 MB RAM
512 MB Flash
MicroSD slot supports SDHC memory card up to 32 GB

DISPLAY
TFT-LCD color display QVGA: 320 x 240 pixels; 2.7 in diagonal; 262, 144 color display capability; Full Graphics with backlight;

KEYPAD
27-key NUMERIC Keypad

INPUT DEVICE
Laser barcode scanner, touch screen keypad

ENCLOSURE
Dimensions: 5.6 in. L x 2.6 in. W x 1.0 in. H (14.4 cm L x 6.8 cm W x 2.7 cm H)
Weight: 9.6 oz. with battery pack (270 g)

ENVIRONMENT
Operating temperature: 32°F to 122°F (0°C to 50°C)
Storage temperature: -4°F to 158°F (-20°C to 70°C)
Relative humidity: 5% to 95% non-condensing
Drop specification: Withstands repeated 4 ft. (1.2m) drops to concrete
Sealing: IP54

POWER SOURCE
Standard battery: Rechargeable Li-Ion battery pack @ 3.7V, 1800mAh

PART NUMBERS
Wasp DT60 Single Slot Dock: 633808928124
Wasp DT60 Power Supply: 633808198162
Wasp Mobile Computer Stylus (5 Pack): 633808928148
Wasp DT60 Standard Battery (3.7V, 1800 mAh): 633808928179
Wasp DT60 High-Capacity Battery (3.7V, 3600 mAh): 633808928186
WaspProtect Extended Service Plan for DT60 Mobile Computer: 633808091064