ZBook 17 Mobile Workstation

Expand your creative capabilities

HP ZBook 17 Mobile Workstation

On the go creativity knows no limits with a vivid 17.3” diagonal HP ZBook 17. Showcase your best work in the office or in the field with scalable workstation computing solutions that remain easy enough to take wherever work sends you. Take advantage of HP’s most powerful processing, graphics, simple scalability, and blazing-fast connectivity to perform and collaborate at the speed of creativity. HP Mobile Workstations are powered by Intel® Core™ processors.

Manufacturer Part Number
T4C10US#ABA
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Windows 8 versions, Windows 7 versions, SuSE Linux, or FreeDOS
  • All new, thinner and lighter form factor and industrial design for 2013. Durable HP Duracase with magnesium-reinforced chassis, HP DuraFinish with brushed aluminum on top cover and smooth aluminum around top, right, and left sides chassis with hematite /graphite color, HP DisplaySafe frame, latch-less design with precision aluminum-alloy hinges, backlight keyboard in full aluminum deck, chemically strengthened glass touchpad, and updated system functions indicators
  • Designed to meet the military standard Mil-Std-810G for drop, vibration, shock, high temperature, low temperature, temperature shock, dust, altitude, and humidity*
  • Workstation-caliber NVIDIA® Quadro® discrete graphics: NVIDIA Quadro K610M (1GB GDDR5), NVIDIA Quadro K3100M (4GB GDDR5), NVIDIA Quadro K4100M (4GB GDDR5), NVIDIA Quadro 5100M ( 8GB GDDR5); NVIDIA Optimus technology enabled for improved battery life.
  • ISV certified to provide fast and reliable performance with workstation applications, including manipulation of 3D textures
  • Choice of 4th generation Intel® Core™ i7 and i5 processors. Supports Extreme processor.
  • Intel Core i7 with vPro and Core i5 with vPro technology (optional)
  • Intel Smart Response Technology support for higher system performance with a hard drive
  • HP Performance Advisor for optimal configuration, compatibility and performance
  • Up to four SODIMMs on configurations with quad-core processor, for system memory up to 32 GB
  • Supports multi-display, including up to four without a docking station (both with and without hybrid graphics enabled), up to four with HP Advanced Docking Station (sold separately)without hybrid graphics enabled and up to five with HP Advanced Docking Station (sold separately) and hybrid graphics enabled
  • New Thunderbolt port** for high speed data/video/audio transfer support
  • Thunderbolt port can be connected to monitors supporting DisplayPort 1.2 to achieve HBR2 and MST functionality.
  • DTS Studio Sound HD audio optimized for high fidelity audio with immersive surround sound with deep, rich bass and crystal clear dialog without distortion at high volume
  • Choice of battery solutions: 8-cell (83 WHr) or 8-cell (75 WHr) HP Long Life Battery, combined with optional external batteries for extended life.
  • 2 discrete buttons with LED indicator for convenient one touch access - Wireless On/Off, Volume Mute
  • Widescreen 17.3-inch diagonal anti-glare LED-backlit display: HD+ (1600x900) with standard viewing angle, FHD (1920x1080) wide viewing angle, or FHD (1920x1080) ultrawide viewing angle with HP DreamColor Technology
  • Flexible wireless connectivity options:
    • Integrated Intel Centrino® 802.11 ac 2x2 + Bluetooth 4.0 LE, Intel Centrino 802.11 a/b/g/n 2x2 + Bluetooth 4.0 LE, or Intel Centrino a/b/g/n 2x2 wireless LAN module
    • Optional integrated wireless 3G or 4G (LTE) mobile broadband module support
  • Two dedicated drive slots. Choice of tool free capable, user-removable hard drive up to 1 TB with HP 3D DriveGuard protection, or SATA 6 Gb/s 128/180/240/256/512 GB*** Solid State Drive or 256 GB SED Solid State Drive
  • Security features including HP Client Security Manager, with central management
  • Low halogen****, ENERGY STAR qualified and EPEAT Gold registered in the U.S. EPEAT status varies by country- please see epeat.net.
  • HP BIOS self-healing technology including HP Sure Start to prevent, detect, and remedy known and unknown BIOS attacks.
* MIL-STD-810G testing was not intended to demonstrate fitness for U.S. Department of Defense contracts or for military use. Test results are not a guarantee of future performance under these test conditions.
** Thunderbolt is new technology. Install all the latest drivers for your Thunderbolt device before connecting the device to the Thunderbolt port. Thunderbolt cable and Thunderbolt device (sold separately) must be compatible with Windows. To determine whether your device is Thunderbolt Certified for Windows, see https://thunderbolttechnology.net/products.
*** Available in October, 2013.
**** External power supplies, power cords, cables and peripherals are not low halogen. Service parts obtained after purchase may not be low halogen.