RP5 Retail System

Get the flexibility and expandability to control everything from the store floor to the back office with the HP RP5 Retail System, Model 5810, an all-around high-performer that stands up to the rigors of a retail environment so you can focus on making sales.

Powered for performance
Use the HP RP5, Model 5810 to excel in even the most demanding environments with your choice of operating systems, 4th generation Intel® Core™ processors, and storage to help you take on every retail challenge.

Customize your perfect fit
Tailor the HP RP5, Model 5810 to your specific needs with maximum port connectivity that  supports a wide range of retail peripherals, and add-ons that deliver true flexibility.

Management and security made easy
POS doesn’t need to be complicated. The HP RP5, Model 5810 allows you to enjoy simple, low-cost management with built-in features that help ensure the security of your customer data and terminals.

Trust your hardware
In the demanding world of retail, you can’t afford to slow down. The HP RP5, Model 5810 delivers impressive retail-hardened durability and an oversized cooling system to ensure you don’t miss a beat.

Environmentally responsible
Reduce cooling and energy costs with the energy-efficient ENERGY STAR® Qualified and EPEAT® Gold registered design that delivers extremely low power consumption. Oversized cooling helps enable the longer lifecycle and delivers more continuous performance in an ambient 40°C environment vs. an average ambient 35°C environment.

Backed by the best
Get deployment flexibility with a five-year product manufacturing lifecycle and award-winning HP service and support. A three-year limited warranty comes standard, and additional coverage up to five years is available with optional HP Care Pack Services.

Manufacturer Part Number
T1W25US#ABA
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Operating Systems
Pre-installed:
Microsoft Windows Embedded POSReady 7 32-bitCertified:
Novell SUSE Linux Enterprise Desktop 11

Processors1
Intel® CoreTM i3-4150 with Intel HD Graphics 4400 (3.5 GHz, 3 MB cache, 2 cores)

Chipset
Intel® Q87 Express

Memory7 
4GB DDR3 SDRAM, (4) DIMM slots, and dual channel memory support.

Internal storage8
Two internal 3.5” drive bays, one external 5.25” drive bay**. Available HDDs: 500GB

Optical Drive9

SATA DVD-ROM

Expansion Slots

  • 1 half-height PCIe x16 (wired as x16)
  • 1 half-height PCIe x16 (wired as x4)
  • 2 full-height PCI x1 or PCIe x1
Network interface10,11,12
Intel I217LM GbE (integrated)

External I/O ports
5 USB 2.0, 2 USB 3.0, 1 24V USB, 2 RS-232 powered-configurable serial (5V/12V), 1 PS/2 keyboard, 1 PS/2 mouse, 1 VGA, 1 DisplayPort 1.2, 1 audio in, 1 audio out, 1 RJ-45, 1 RJ-12 (cash drawer).

Graphics Card13,14
Integrated: Intel HD Graphics
Discrete: NVIDIA NVS 315 (1 GB), NVIDIA NVS 510 (2 GB)

Audio
HD audio with Realtek ALC221 codec (all ports are stereo)

Keyboard15
HP USB Standard Keyboard or HP PS/2 Standard Keyboard

Pointing device15
HP USB Optical Mouse or HP PS/2 Mouse, HP USB 1000dpi Laser Mouse

Software
HP ProtectTools Security Suite, HP Vision Diagnostics, HP Software Management Agent PDF Complete, Corporate Edition, Computrace for Desktops agent, Buy Office

Manageability features16
Intel® vPro™ Technology, Intel Standard Manageability, HP Client Catalog for Microsoft SMS, HP SoftPaq Download Manager, HP Systems Software Manager

Security18
TPM 1.2 Embedded Security Chip integrated with Broadcom NIC (TPM module disabled where use is restricted by law),HP ProtectTools Security Software Suite, Serial, parallel, USB enable/disable (via BIOS), Credential Manager, Smart Card Manager(sold separately), 12V PUSB Cards (sold separately), Power Configurable Serial Port Card COM 3 & 4 (sold separately), Wall Mount (sold separately), HP Desktop Security Lock Kit (lock and cable) (sold separately), Security cable with Kensington lock (sold separately), HP Rear Port/Cable Control Cover (sold separately)

Dimensions(H x W x D)
3.95 x 13.3 x 15.0 in (100 x 338 x 381 mm)

Weight
15.08 lb (6.84 kg)
Note: Exact weight depends on configuration

Power supply (required)
240 W 90% efficient, active PFC

Operating temperaturerange
32° to 104°F (0° to 40°C)

Energy efficiency compliance
ENERGY STAR® Qualified configurations available EPEAT® Gold

1 Multi-Core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. 64-bit computing on Intel® architecture requires a computer system with a processor, chipset, BIOS, operating system, device drivers, and applications enabled for Intel® 64 architecture.Processors will not operate (including 32-bit operation) without an Intel® 64 architecture-enabled BIOS. Performance will vary depending on your hardware and software configurations. Intel’s numbering is not a measurement of higher performance.
2 Optional features sold separately or as add-on features.
3 HP Care Pack Services are sold separately. Service levels and response times for HP Care Pack Services may vary depending on your geographic location.
4 Not all features are available in all editions of Windows 8.1. Systems may require upgraded and/or separately purchased hardware, drivers and/or software to take full advantage of Windows 8.1 functionality. See microsoft.com.
5 Not all features are available in all editions of Windows 7. This system may require upgraded and/or separately purchased hardware to take full advantage of Windows 7 functionality. See microsoft.com/windows/windows-7/ for details.
6 This system is preinstalled with Windows 7 Pro software and also comes with a license and media for Windows 8 Pro software. You may only use one version of the Windows software at a time. Switching between versions will require you to uninstall one version and install the other version. You must back up all data (files, photos, etc.) before uninstalling and installing operating systems to avoid loss of your data.
7 For systems configured with more than 3 GB of memory and a 32-bit operating system, all memory may not be available due to system resource requirements. Addressing memory above 4 GB requires a 64-bit operating system.
8 For hard drives, GB = 1 billion bytes. TB = 1 trillion bytes. Actual formatted capacity is less. Up to 30 GB (for Windows 8.1) of system disk is reserved for the system recovery software.
9 Optical drives are optional or add on features. Duplication of copyrighted material is strictly prohibited. Actual speeds may vary. Double Layer media compatibility will widely vary with some home DVD players and DVD-ROM drives. Note that DVD-RAM cannot read or write to 2.6GB Single Sided/5.2 Double Sided-Version 1.0 Media.
10 Optional or add-on feature.
11 Gigabit ethernet speeds may vary.
12 802.11 requires wireless access point and internet service. Availability of public wireless access points limited.
13 HD content required to view HD images.
14 Integrated Intel HD graphics uses part of the total system memory for video performance. System memory dedicated to video performance is not available for other use by
other programs.
15 Optional or add-on feature.
16 Intel® vPro™ Technology available on models with Intel® Core™ i7 and Intel® Core™ i5 processors.
17 Optional optical drive can be replaced with third storage device, limitations may apply.
18 HP ProtectTools requires Windows
19 EPEAT® registered where applicable. EPEAT registration varies by country. See epeat.net for registration status by country.