DS-PAN-700 Docking Station

The Havis Docking Station for the Panasonic Toughpad G1 brings you the best computing solution for all your business needs. Designed with versatility in mind, this docking station is compatible with every model of the Windows based 10” tablet, with and without the optional handstrap. Havis mounting options allow for tablet docking and usage in nearly any work environment. The DS-PAN-700 Series Docking Station offers tablet charging, security, and connection to peripherals in medical, enterprise, and in-vehicle workplaces. Maximize your productivity with this rugged yet lightweight dock - built with theft deterrence, longevity, and stability in mind.

Manufacturer Part Number
DS-PAN-702
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications:

  • Compatible computer: Panasonic Toughpad FZ-G1
  • Dimensions: 10.0" (25.5 cm) x 11.4" (28.9 cm) x 4.4" (11.1 cm)
  • Certifications: Vibration Testing: MIL-STD 810G 514.5, Panasonic: Toughbook Certified, crash test: SAE J1455 30mph Crash Testing, cycle test: latch handle & docking connectors mechanism 30,000 cycles, e-marked via vca
  • Connectivity includes: serial: DB9 (9-Pin) connection (1), VGA: (1), USB: fully-powered USB 3.0 (2), Ethernet: RJ45 Ethernet (1), HDMI (1), noise filtering: yes, emi filtering: yes, input voltage: 16V dc
  • Product weight: 3.7 lbs. (1.68kg)
  • Gross Weight: 6.00 lbs