Swing Out Dash Monitor Mount Base For 2015-2016 Dodge Charger

  • See the "monitor mount configurator" under the resources tab above for more information on how to order a complete system
  • Swing out dash monitor mount base for 2015-2016 Dodge Charger
  • Configurable for many universal computer monitors
  • Works with C-MM-200 Series monitor adapter and C-MM-300 Series adapter bracket for easy installation (sold separately)
  • Excellent space saving solution allows additional equipment to be mounted in console.
  • Designed with driver in mind - monitor conveniently swivels side to side for optimal viewing angles for both driver and passenger and passenger
  • Positions computer monitor in a safe, convenient line of sight
  • Spring latch easily secures monitor when pushed into closed position
  • No permanent vehicle modification required
  • Includes VESA 75 hole pattern on side to side swivel
  • Some equipment with VESA 75 hole pattern may still need the C-MM-201 and C-MM-301 for improved positioning away from the shifter lever
  • The swing door utilizes a gas spring to assist in opening the door and to eliminate the possibility of it slamming shut.
  • If additional damping is desired because of heavier equipment, an optional stronger gas spring is available under part number CM86662-30 (sold separately) installer must change out gas spring as needed.

Manufacturer Part Number
C-DMM-129
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • DMM's manufactured after 8/2015 have increased swivel capability from 10 degrees in each direction to 15 degrees. an additional 10 degrees is added when using the outer pivot hole. for units manufactured prior to 8/2015 a retrofit kit (CM005472) is availa
  • Gross Weight: 8.00 lbs