Universal Projector Ceiling Mount -Black

This cast aluminium projector mount adds versatility  and simplicity to mounting a projector to a ceiling.  The adjustable mounting arms adapt to projectors  allowing for flexible installation. With many different  tilt and rotation options, the desired placement can  be accomplished. Optional accessories allow the  mount to have extended drop distance and the  unit is available in white and silver as well as black.

Manufacturer Part Number
AMRP100B
EAN/UPC
0650177223759,650177223759
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Dimensions:

6.7” x 8.6” x 6.7” 170 x 218 x 170mm


Material:

Cast Aluminium


Weight:

2.65 lbs (1.2kg)


Support Weight:

30 lbs (13.61kg) Load


Tilt:

180°


Swivel:

180°


Rotate:

360°