Quad Monitor Stand Mount Max 32"

The AMR4S32 is a Stand-style monitor with an adjustable height that supports up to 4 LCD monitors. The strong stand of this mount allows for more workspace and many advantages for those wanting to create a more ergonomic and functional environment. SEE MORE and DO MORE™ with features like: 90 Degree Monitor Rotation, Height Adjustment, Cable Management, Arm Angle Adjustment, IntelliTorque™ Hinge System, Aluminum Alloy Structure, Easy Installation, and VESA Mounting. Our LCD/LED monitor stand is an advanced display system providing increased efficiency and productivity. This is through the use of our IntelliTorque™ Hinge System, which allows for display rotation,swivel and tilt functions. In addition to these features, the device is also compatible with VESA 100×100/75X75 and suitable for monitor sizes 24” to 32”.

Manufacturer Part Number
AMR4S32
EAN/UPC
0650177303475,650177303475
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

1066 x 964 x 327 mm (41.97” x 37.95” x 12.87”)

Material:

Steel/Aluminum Alloy/Plastic

Weight:

7.25 kg (15.99lbs)

Support Weight:

12kg (26.46lbs) (Per Hinge)

Tilt:

Max. +/-15° Per Hinge

Swivel:

Max. +/-15° Per Hinge

Rotate:

360° (For each “Hinge”)

VESA:

200×100 / 100×100 / 75x75mm

Monitor Size:

24”-32"

Screw Type:

M4, M5, M6, M8