Stream Notebook - 11-r020nr (ENERGY STAR)

HP Stream 11
#WorkFromHappyPlace

The revolutionary HP Stream is a stylish, affordable Windows-based PC that lets you store your content in the cloud for easy access in more places.

Get noticed, thanks to a stunning, thin & light 
design with stylish colors

Built for cloud computing on-the-go

Office 365 Personal included

Optimized for both online and offline use, the full version of Office 365 Personal includes Microsoft Excel, Word, PowerPoint, OneNote, and Access, plus cloud integration for one year.

Thinner, lighter design

Thanks to an innovative fanless design and flash storage.

Free cloud storage

Get 1TB of OneDrive cloud storage included for one year so you can easily store and share your favorite photos, videos, documents, files, and more.

Music to your ears

DTS Studio Sound

Enjoy dynamic audio nuances and rich sounds with DTS Studio Sound.

HP Connected Music

All the music you own, all the music you stream, all in one place.

Wireless synchronicity

Sync with your other Bluetooth® devices, wirelessly.

See it clearly with HD

Experience your digital world with the crystal-clear HD display. The 11-inch diagonal display is the perfect size for productivity and portability.

Powered for everyday productivity

Fanless design

Your system runs quietly with a design that eliminates the fan.

Dual-core processors

The HP Stream delivers the speed you need to get things done. With industry-leading processors, you never worry about having enough power.

Packed with ports

Connect to displays, printers, devices and more with ease.

Battery that lasts

With up to 8 hours and 15 minutes of battery life, you can focus on what you’re doing without worrying about recharging.

Manufacturer Part Number
N5X87UA#ABA
EAN/UPC
0889894347626,889894347626
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Operating System

  • Windows 10 Home

Processor

  • Intel® Celeron® N3050 Processor
  • Dual Core

Processor Speed

  • 1.6GHz with Turbo Boost Technology up to 2.16GHz

Memory

  • On-board 2GB DDR3L SDRAM

Accessible memory slots

  • Memory slot not user accessible

Video Graphics

  • Intel® HD graphics

Storage

  • 32GB eMMC

Finish and Features

  • HP gradient + linear carbon finish in violet purple
  • Front facing HP TrueVision HD Webcam with integrated dual array digital microphones 

Display

  • 11.6" diagonal HD anti-glare WLED-backlit (1366 x 768)

Wireless Option

  • 1x1 802.11b/g/n WLAN and Bluetooth®

Digital Media

  • Multi-Format Digital Media Card Reader

Audio

  • DTS Studio Sound

Keyboard

  • Full-size island-style keyboard

Pointing Device

  • HP Imagepad with multi-touch gesture support

External Notebook
Ports

  • 1 SuperSpeed USB 3.0
  • 1 Universal Serial Bus (USB) 2.0
  • 1 HDMI
  • 1 Headphone-out/microphone-in combo jack
  • 1 micro SD slot

Dimensions

  • Unpackaged: 11.81 in (W) x 8.1 in (D) x 0.72 in (H)
  • Packaged: 17.3 in (L) x 2.99 in (H) x 10.24 (D)

Weight

  • Unpackaged: 2.6 lb
  • Packaged: 4.08 lb

Security

  • Kensington® MicroSaver lock slot
  • Power-on password
  • Accepts 3rd party security lock devices

Power

  • 45W AC adapter
  • 2-cell 37.69WHr lithium-ion polymer battery

Warranty and Support

  • 1-Year limited hardware warranty. Additional information available at www.hp.com/support.
  • Complimentary chat support within warranty period.
  • 90-Days Complimentary Limited Software Technical Phone Support (from date of purchase)