Comprehensive's Cat6 Snagless Solid Shielded Black Patch Cables are the perfect solution for HDBaseT Products.
Comprehensive's Cat6 Snagless Solid Shielded Black Patch Cables are designed for HDBaseT solutions with Solid Bare Copper Conductors and Shielded Cable to help support longer data transmission in Noisy Environments. They provide up to 550 Mhz bandwidth for high-speed signal transmission. Perfect for distributing data, voice and video on today's high speed ethernet and gigabit networks. Comprehensive Cat6 Snagless Solid Shielded Black Patch Cables meet all CAT6 TIA/EIA standards. Each individual pair is bonded to ensure proper spacing between the twists of the wire which greatly reduces loss compared to standard 350Mhz cable.
These Cat6 Snagless Solid Shielded Black Patch Cables have a molded low profile, snagless boot that makes installing these cables quick and easy everytime while providing superior strain relief. RoHS Compliant. Lifetime Warranty.
Note:
Connector Type 1: RJ45 Male
Connector Type 2: RJ45 Male
Conductors: 4 Twisted Pairs 24 AWG Shielded bare copper solid cable
Performance Grade: Great
Bandwidth: Supports voice/data/video distribution applications up to 550 MHz
Standards: Meets all Cat6 TIA/EIA standards, Verified to EIA/TIA 568B.2
Cable Style: Molded snagless boot
Conductor DC Resistance: 9.8 Ohm at 100m maximum
Jacket Color: Black
Weight Lbs: 4
RoHS Compliant: Yes
Warranty: Lifetime