STRAFE RGB Mechanical Gaming Keyboard — Cherry MX Red

ENGINEERED FOR PERFORMANCE

After 20 years of pushing the limits of innovation, Corsair Gaming takes the power of Cherry MX German engineering one step further.

Cherry MX Switches

Fast, precise, durable Cherry® MX

Per Key Backlit

Multicolor backlighting for outrageous customization

Fully Programmable

Reassign and create any key combo

USB Port

Easily connect most devices via USB

Comfort and Control

Textured and contoured keycaps

Gaming Circuitry

100% anti-ghosting for however fast you play

Easy Access Media

Adjust your media volume on the fly

Wrist Rest

Ergonomic detachable wrist rest included

100% CHERRY MX RED GAMING KEY SWITCHES

Built in Germany and used by the pros, Cherry MX gaming key switches feature the world’s leading mechanical switch technology. Gold-crosspoint contacts, gold-plated contact closures, and pressure-resistant metal alloy springs give every gamer a competitive advantage.

Delivering smooth, linear response with a wide actuation zone, Cherry MX Red switches have the responsiveness you need for perfectly executing double and triple taps, and there’s no audible click or tactile “bump.”

MULTI-COLOR DYNAMIC RGB BACKLIGHTING

Brilliant RGB LED backlighting immerses you in the game with virtually unlimited adjustability.

USB PASS-THROUGH PORT

It’s ready for your mouse, phone, or wireless headset adapter, and strategically positioned for uninterrupted game play by keeping the cable out of the line of fire.

FPS AND MOBA KEYCAP SETS

Personalize your Strafe RGB for your game of choice. The textured, contoured keycaps enable enhanced grip and feel.

DETACHABLE SOFT-TOUCH WRIST REST

It’s textured to provide just the right amount of grip to keep your hands in place and provide long-lasting comfort.

GAMING GRADE CIRCUITRY

100% anti-ghosting with 104 key rollover on USB ensures that every keypress registers, no matter how fast you play.

EASY-ACCESS MULTIMEDIA CONTROLS

Make on-the-fly audio adjustments without interrupting your game. And when you’re not competing, they provide an easy way to play, pause, and skip audio tracks.

CUE IT UP

CUE Link harnesses the power of CUE to connect your Corsair RGB keyboard, mouse, and headset to work in harmony for the ultimate lighting experience.

Spectro Syncing, Triple Rainbow, Ride the Wave, and Reactive Ripple will take your gaming to an entirely new level.

A COMPLETE PROFESSIONAL GAMING PACKAGE

Everything you need to step up your game is in the box: a detachable wrist rest, FPS and MOBA keycap sets with a keycap removal tool, and a powered USB pass-through so you don’t need to clutter your play space with an extender.

And by tapping into our free RGBShare community site, you can set up your Strafe RGB with custom lighting maps for all your games and beautiful animations for when you’re not playing. You can go from zero to awesome in less than five minutes.

Manufacturer Part Number
CH-9000227-NA
EAN/UPC
0843591069205,843591069205
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Warranty
Two years

Weight
2.02lbs

Key Switches
Cherry® MX Red Mechanical

Keyboard Backlighting
RGB LED

Dimensions
448mm x 170mm x 40mm

Macro Keys
All Keys

Report Rate
Selectable 8ms, 4ms, 2ms, 1ms and BIOS mode

Matrix
100% anti-ghosting and 104 Key Rollover

Keyboard Size
Standard

On-board Memory
Yes

Media Keys
FN key multimedia keys

CUE Software
Enabled

Cable Type
Tangle free rubber

WIN Lock
Yes

Keyboard Layout
NA