13 Notebook

Game with maximum mobility.

13-inch laptop with Intel ® processors, an optional graphics amplifier, all-day battery life and optional 62 WHr for ultimate on-the-go action.

Power that makes it all possible.

Game the way you want on the Alienware 13. It’s a mighty gaming laptop that’s thinner and lighter than anything we’ve created before without sacrificing performance or battery life, with the latest generation Intel® processor. Crafted with premium features like copper cooling, Quad HD+ display and high-performance CPU and graphics, the Alienware 13 is designed to give you an awesome gaming experience anywhere, every time.

When paired with the Alienware Graphics Amplifier, powered by an upgradable desktop GPU, you can transform the Alienware 13 into the ultimate at-home experience. Just plug in and get lost in the vivid display and massive performance boost of desktop-class graphics.

The holy grail of gaming.

Plug in. Buckle up: Supercharge your at-home gaming with the Alienware Graphics Amplifier. Plug in the powerfully mobile Alienware 13, reboot and enjoy a fully expanded graphics experience — advanced NVIDIA ® or AMD enabled desktop graphics, support for several displays. Also, get more connectivity with a built-in, powered, 4-port USB 3.0 hub for your favorite peripherals.

Killer combo: Stay light while you battle opponents on the go, and immerse yourself fully in the desktop experience when you’re stationed at home base. Matched with the Alienware 13, the Graphics Amplifier provides a perfect solution for the gamer who wants the best of portability and performance. When gaming away from home, the new NVIDIA® Geforce® GTX TITAN X graphics card with 12GB of memory delivers exceptional, immersive 4K gaming.

Enhanced action: The Graphics Amplifier boosts any gaming experience with a truly impressive 375W of dedicated graphics power and increased support for full-length, dual-wide cards. Crank up the intensity on your gameplay without sacrificing mobility when you pair it with Alienware 13.

New look, improved performance.

Perfect portability: The Alienware 13 is thinner, lighter and features longer battery life than previous Alienware laptops. It’s approximately 40% thinner than the Alienware 14 at just 26mm (1 inch) thick.

Keep your cool: The Alienware 13’s main thermal module consists of copper heat pipes and plates set on the GPU and a CPU – optimizing heat dissipation so your graphics card can use up as much wattage as it desires, and the chassis won’t get too hot during battle.

Your keyboard advantage: Built to stand up to the most intense gaming usage, the premium reinforced keyboard includes a metal plate built-in behind the keys, providing uniform feedback and responsiveness for all keys while typing, and the travel distance between each key is engineered to facilitate flawless, smooth motion.

Rigorously tested for robust durability: Alienware laptops are tested to stand up to tens of thousands of functions : power button pushes, hinges opening and closing, twists, turns, or up to 10 million keystrokes. We test hard so you can game hard, reliably.

Engineered for excellence.

Intense inside: With the latest generation Intel® Core™ processor, the Alienware 13 is equipped for a seamless gaming experience. Intel ® offers the only processors that allow you to use Turbo Boost technology so your machine can deliver more performance when needed.

Manufacturer Part Number
AW13R2-8900SLV
EAN/UPC
0884116169208,884116169208
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Audio and Speakers

  • Internal High-Definition Audio with Creative X-Fi Software
    2.0 Speaker configuration
    Audio Powered by Klipsch®
    7.1 Digital Audio out using HDMI out connection

Power

  • Battery
    4-cell Lithium Ion (52 WHr) Battery (Standard with i5 processor) (Standard)
    4-cell Lithium Ion (62 WHr) Battery (Standard with i7 processor)

    A/C Adapter
    130W

Camera

  • FullHD 2MP Camera with dual digital microphones

Wireless

  • Killer Networks e2400 Gigabit Ethernet NIC
    Killer 1535 802.11ac 2x2 WiFi and Bluetooth 4.1

Dimensions

  • Height (closed): 
    Front: 1.04" / 26.34mm
    Rear: 1.098" / 27.9mm
    Height (base): 0.69" / 17.5mm to 0.72" / 18.3mm
    Depth: 9.252" / 235mm
    Width: 12.913" / 328mm
    Average weight: 4.537Lbs / 2.058Kg5

Battery Life

  • Up to 10.5 hours of battery life6

Ports

  • (1x) Power/DC-in Jack
    (1x) RJ-45 Gigabit Ethernet
    (2x) SuperSpeed USB 3.0 Ports
    (1x) Thunderbolt™ 3 Port (USB Type-C™ with support for SuperSpeed USB 10Gbps, 40Gbps Thunderbolt, and DisplayPort)
    (1x) Alienware Graphics Amplifier Port
    (1x) HDMI 2.0 Output
    (1x) Audio Out 1/8" Ports (Compatible with inline mic headset)
    (1x) Headphone 1/8" Port (retaskable for Microphone/Line-In analog audio input)
    (1x) Noble Lock port (cable and lock sold separately)

Chassis

  • AlienFX Lighting Zones
    8 unique programmable zones with up to 20 distinct colors providing over 25.6 billion lighting combinations

    Camera
    FullHD 2MP Camera with dual digital microphones

    Exterior Chassis Color
    Epic Silver

    Keyboard
    4-Zone, multi-color RGB, keyboard with AlienFX lighting controls

    Memory Slots
    2-SODIMMs

    Software: Alienware Command Center
    AlienFX™
    AlienFusion
    AlienAdrenaline w/ Accelerator