Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
Model: VSK2000-U3
UPC: 0-761345-92003-2
Power Supply: FTX from factor
Unit Dimensions:
- 14.0" (D) x 13.3" (W) x 4.0"(H)
- 356mm (D) x 338 mm (W) x 102 mm (H)
Front Ports: 2 x USB 3.0 - Audio In/Out
Case Type: Micro-ATX
Cooling System:92 mm temperature controlled fan included
Drive Bays:
- 1 x 5.25" tool-less drive bay
- 1 x 3.5" HDD
- 1 x 2.5" SSD
Motherboard Support: Micro-ATX, Mini-ITX
Color(s): Black
Weight: Net Weight: 7.7 lbs / 3.5 Kg
Gross Weight: 9.0 lbs / 4.1 Kg
Expansion Slots: 4 expansion slots