17 Notebook

Supreme machine.

Roaring graphics. Massive screen. The new Alienware 17 is the gamer's choice for power and performance. Add the optional Graphics Amplifier to push your at-home gaming experience over the edge.

Manufacturer Part Number
AW17R3-4175SLV
EAN/UPC
0884116203223,884116203223
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Chipset

  • Intel® HM170 Series Chipset
Audio and Speakers
  • Creative Sound Core3D-EX Audio with Creative Soundblaster Pro Studio Software
  • 2.1 Speaker configuration includes subwoofer
  • Audio Powered by Klipsch®
  • 7.1 Digital Audio out using HDMI out connection
Power
Battery Details
  • 8-cell Lithium Ion (92 WHr) Battery
A/C Adapters
  • 180W
  • 240W
Camera
  • FullHD 2MP Camera with dual digital microphones
Wireless
  • Killer Networks e2400 Gigabit Ethernet NIC 
  • Killer 1535 802.11ac 2x2 WiFi and Bluetooth 4.1
Dimensions
  • Front: 1.354" / 34.4mm
  • Rear: 1.354" / 34.4mm
  • Height (base): 0.94" / 23.9mm
  • Depth: 11.49" / 291.9mm
  • Width: 16.93" / 430mm
  • Average weight: 8.33Lbs / 3.780Kg
Ports
  • (1x) Power/DC-in Jack 
  • (1x) RJ-45 Gigabit Ethernet IPv6
  • (3x) SuperSpeed USB 3.0 Ports
  • (1x) Thunderbolt™ 3 Port (USB Type-C™ with support for SuperSpeed USB 10Gbps, 40Gbps Thunderbolt, and DisplayPort)
  • (1x) Alienware Graphics Amplifier Port
  • (1x) HDMI 2.0 Output
  • (1x) 3-in-1 Media Card Reader
  • (1x) Audio Out 1/8" Ports (Compatible with inline mic headset)
  • (1x) Headphone 1/8" Port (retaskable for Microphone/Line-In analog audio input)
  • (1x) Noble Lock port (cable and lock sold separately)
Chassis

AlienFX Lighting Zones
  • 10 unique programmable zones with up to 20 distinct colors providing over 10 trillion lighting combinations
Camera
  • FullHD 2MP Camera with dual digital microphones
Exterior Chassis Color
  • Epic Silver
Keyboard
  • 4-Zone, multi-color RGB, keyboard with AlienFX lighting controls and numeric keypad
  • 9 user-programmable keys providing up to 19 distinct functions per application or game
Memory Slots
  • 2-SODIMMs
Software: Alienware Command Center
  • AlienFX™
  • AlienFusion
  • AlienAdrenaline w/ Accelerator
  • Alienware TactX™
Touchpad Details
  • Backlit button image sensor trackpad with all-points addressable (APA)

Regulatory Compliance
  • Product Safety, EMC and Environmental Datasheets
  • Dell Regulatory Compliance Home Page
  • Dell and the Environment