Floor Stand for DigiEasel

DigiEasel Floor Stand

Sturdy floor stand for 40-inch DigiEasel or other small thin display. Stabilizers prevent wobbling when using the touch screen.

  • Fingertip tilt and effortless display adjustment
  • Tool-less telescoping height adjustment
  • Angled base allows for corner positioning
  • Add optional swivel mount (INA-SWVLMNT) to rotate display between portrait and landscape orientations
  • Height adjustment: 4' - 6' (1.2 - 1.8 m)
  • Tilt: ± 15°
  • 200 x 200 VESA mounting pattern
  • Made in the USA

Manufacturer Part Number
INA-STNDSM
EAN/UPC
0797212984272,797212984272
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Product Warranty: 1 year
  • Where Available: Worldwide
  • Shipping Dimensions HxWxD: 9in. x 61in. x 26in. (228.6mm. x 1549.4mm. x 660.4mm. )
  • Shipping Weight: 45lb. (20.41kg.)