17-R3 Notebook

Supreme machine.

17-inch laptop, featuring Intel® Core™ i7 processors, dynamic overclocking and an FHD screen. Add an optional graphics amplifier for superior graphics and gameplay.

Manufacturer Part Number
AW17R3-1675SLV
EAN/UPC
0884116169277,884116169277
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Chipset

  • Intel® HM170 Series Chipset

Audio and Speakers

  • Creative Sound Core3D-EX Audio with Creative Soundblaster Pro Studio Software
  • 2.1 Speaker configuration includes subwoofer
  • Audio Powered by Klipsch®
  • 7.1 Digital Audio out using HDMI out connection

Power

Battery Details
  • 8-cell Lithium Ion (92 WHr) Battery
A/C Adapters
  • 180W
  • 240W

Camera

  • FullHD 2MP Camera with dual digital microphones

Wireless

  • Killer Networks e2400 Gigabit Ethernet NIC 
  • Killer 1535 802.11ac 2x2 WiFi and Bluetooth 4.1

Dimensions

  • Front: 1.354" / 34.4mm
  • Rear: 1.354" / 34.4mm
  • Height (base): 0.94" / 23.9mm
  • Depth: 11.49" / 291.9mm
  • Width: 16.93" / 430mm
  • Average weight: 8.33Lbs / 3.780Kg5

Ports

  • (1x) Power/DC-in Jack 
  • (1x) RJ-45 Gigabit Ethernet IPv6
  • (3x) SuperSpeed USB 3.0 Ports
  • (1x) Thunderbolt™ 3 Port (USB Type-C™ with support for SuperSpeed USB 10Gbps, 40Gbps Thunderbolt, and DisplayPort)
  • (1x) Alienware Graphics Amplifier Port
  • (1x) HDMI 2.0 Output
  • (1x) 3-in-1 Media Card Reader
  • (1x) Audio Out 1/8" Ports (Compatible with inline mic headset)
  • (1x) Headphone 1/8" Port (retaskable for Microphone/Line-In analog audio input)
  • (1x) Noble Lock port (cable and lock sold separately)

Chassis

  • AlienFX Lighting Zones
  • 10 unique programmable zones with up to 20 distinct colors providing over 10 trillion lighting combinations
Camera
  • FullHD 2MP Camera with dual digital microphones
Exterior Chassis Color
  • Epic Silver
Keyboard
  • 4-Zone, multi-color RGB, keyboard with AlienFX lighting controls and numeric keypad
  • 9 user-programmable keys providing up to 19 distinct functions per application or game
Memory Slots
  • 2-SODIMMs
Software: 
  • Alienware Command Center
  • AlienFX™
  • AlienFusion
  • AlienAdrenaline w/ Accelerator
  • Alienware TactX™
Touchpad Details
  • Backlit button image sensor trackpad with all-points addressable (APA)