43" Class (42.8"" Diagonal) Edge LED Commercial Lite Integrated HDTV

USB CLONING

The USB Cloning feature allows you to simply copy the TV settings onto all TVs using a USB stick, a process that is fully automated to save time without having to set each TV one by one.

WELCOME SCREEN

Welcome visitors with a warm greeting message that includes your business name and logo.

MULTI IR

Multi IR function eliminates the remote control signal interference between TVs in multiple dwelling rooms. This system will work using the same LG TV model.(Optional 124-213-10 required)

RS232C CONTROL

Via the TV's RS-232C port, you can remotely control multiple TVs' power and volume settings simultaneously.

EXTERNAL SPEAKER OUT

Enhance the entertainment experience by adding an additional speaker, visitors to listen to and control the TV audio from anywhere in your business area, including restrooms.

USB 2.0

You can play images and videos from and record TV programs to external storage devices. Immediate recording and reserved recording options are available.

Manufacturer Part Number
43LX341C
EAN/UPC
0719192198746,719192198746,8806087510676,0719192198784,719192198784,8806087510690
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

PANEL

  • Panel Size: 43" class (42.8"" diagonal)
  • Backlight Type: Edge
  • Resolution: 1920x1080 (FHD)
  • Frame Rate: 60Hz
  • Contrast Ratio: 1200:1
  • Brightness: 230 cd/m2
  • Response Time: 9ms
  • Viewing Angle(HxV): 178° x 178°
  • Dynamic Contrast Ratio: 1,000,000:1

BROADCASTING SYSTEM

  • Analog: Yes (NTSC)
  • Digital: ATSC/QAM/VSB

AUDIO

  • Audio Output: 10W + 10W
  • Clear Voice: Yes
  • Sound Mode: 6 Modes (Standard, News, Music, Cinema, Sport, Game)
  • Speaker System: 2.0 ch
  • Optical Sound Sync: Yes
  • Sound Optimizer :3 modes (Off, Wall-Mount Type, Stand Type)

INTERFACE

  • RGB In (D-sub 15pin) - PCL: 1
  • Component in (Y,Pb,Pr) + Audio: 1
  • Digital Audio Out (Coaxial / Optical): 1 (Optical)
  • External Speaker Out (phone jack): 1 (Variable/Fixed/Line Out, 3.5mm, Stereo, Single ended Type (GND,L+,R+), 1W with 8Ω
  • PC Audio Input: 1 (Sharing with Component Audio)
  • RF In: 1
  • HDMI In: 2 (1 Rear, 1 Side)
  • HDMI/HDCP Input: 1
  • AV In: 1 (Sharing with Component in)
  • USB (2.0): 1
  • RS-232C: 1 (D-Sub 9pin) 

CABINET

  • Bezel Color: Black
  • Bezel Width On (L/R, U, B) (mm): 14.9, 12.5, 17.6
  • Bezel Width Off (L/R, U, B) (mm): 12.6, 10.2, 15.3
  • VESA™ Compatible: 200mm x 200mm
  • WxHxD (with stand): 38.3"x24.6"x 7.6"
  • Weight (With Stand): 13.6 lbs
  • WxHxD (w/o stand): 38.3"x22.8"x 2.2"
  • Weight (Without Stand): 10.2 lbs
  • Carton (W x H x D): 41.3"x25.8"x 5.6"
  • Carton Weight: 15.9 lbs

SPECIAL FEATURES

  • Remote Diagnostic: Yes (Self Diagnosis (USB))
  • HDMI-CEC: Yes (ARC not supported)
  • Menu: PDM only
  • HTNG-CEC: Yes
  • Welcome Screen (Splash Image): Yes
  • Lock Mode: Yes
  • Audio Codec: MP3, AC3, MPEG, AAC,HEAAC, CDDA, LPCM
  • Multi IR Code: Yes
  • Motion eye care (intelligent sensor): Yes
  • RJP Compatibility: Teleadapt (RS232C), Teleadapt/Guestlink (HDMI CEC)
  • RJP Interface: Yes (RJ45, HDMI)
  • Kensington Lock :Yes (Stand)
  • External Speaker Out
  • USB Auto Play Back :(Variable/Fixed, 3.5mm, Stereo, Single ended Type(GND,L+,R+), 1W w/8Ω)
  • USB :Yes
  • USB Cloning: Yes (USB 2.0)
  • Moving Picture Playback (SD/HD/Plus HD): Yes
  • Picture: JPEG
  • Auto Off /Auto Sleep: Yes

VIDEO

  • Dynamic Color Enhancer :Yes
  • Triple XD Engine: Yes
  • Real Cinema 24p (3:3 pull down): Yes
  • Aspect Ratio: 6 modes ( 16:9, Just scan,Set by program, 4:3,Zoom,Cinema zoom1)
POWER
  • Voltage, Hz: 100V - 240V, 50/60 Hz
  • Typical (Based on Energy Star 7.0): 39W
  • Stand-by: 0.5W
REQUIRED LISTING (CERTIFICATION)
  • Safety: UL
  • EMC: FCC
  • ETC: RoHS, cUL, NOM, Energy Star 7.0

OTHER

  • UPC: 7 19192 19874 6