Magic Touch Deluxe HD UM-1070 10.1” USB Monitor

Magic Touch Deluxe HD
The Mimo Magic Touch Deluxe HD is an upgraded version of the popular Magic Touch Deluxe, now with higher resolution of 1366x768. This increased resolution will work better with the requirements of Windows 8, as well as anywhere higher resolution is desired. It is a perfect solution for touchscreen control panels in such applications as corporate videoconferencing, data entry/capture, smart home entertainment systems, and industrial/manufacturing controls. It is also ideal for a range of other touchscreen applications in healthcare, hospitality, retail, education, sound/video editing, and many other industries.

Manufacturer Part Number
UM-1070
EAN/UPC
0638353380137,638353380137,8809327971022
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Display size
10.1 inches

Display Resolution
1366x768

Brightness
200cd/m2

Contrast Ratio
300:1

Response time
16ms

Connections
USB 2.0

Dimensions
10.4” wide (264.2mm) x 8.3” tall (211.92mm) x 5.8” deep (147.5mm) [including Base Dock]

Features

  • Capacitance Sensing Multi-Touch Touch Screen
  • Two additional USB ports
  • Optional A/C Adapter for additional power
  • Fully compatible with Windows 7, Linux and Mac OS X (with purchase of Mac touchscreen driver)
  • Display-only mode with Windows 2000/XP/Vista