LaserJet Pro MFP M426FDN

Fast print, scan, copy, and fax performance plus robust, comprehensive security built for how you work. This MFP finishes key tasks faster and guards against threats.1 Original HP Toner cartridges with JetIntelligence give you more pages.

Features
Speed through more tasks. Keep data protected.

Scan digital files directly to email, USB, network folders, and the cloud with preloaded business apps.

Breeze through multipage documents with two-sided printing that’s faster than the competition.

Grab pages and go—without waiting around. This MFP wakes up and prints faster than the competition.

Control access to print jobs and help keep printing safe with security features like LDAP authentication.

Easy management. Efficient printing.

Easily manage print jobs directly at the MFP—just tap and swipe the 3-inch (7.6 cm) touchscreen.

Easily print Microsoft® Word and PowerPoint® documents—now directly from your USB drive.

Easily manage devices and settings using HP Web Jetadmin with a suite of essential management features.

Print using less energy than competitors—enhanced by Original HP Toner cartridges with JetIntelligence.

More. Pages, Performance, and Protection.

Get the most prints for your money—with Original HP High Yield Black Toner cartridges with JetIntelligence.

Count on professional quality at high speeds with precision black toner.

Help ensure you’re getting the authentic HP quality you paid for with innovative anti-fraud technology.

Print right away with preinstalled toner cartridges. Replace them with optional high-yield cartridges.

Stay connected with easy wireless printing options

Easily print from a variety of smartphones and tablets—generally no setup or apps required.

Count on wireless direct printing in the office—from mobile devices—without accessing the company network.

Help workers print with just a touch of their NFC-enabled mobile device to the printer—no network needed.

Easily access, print, and share resources with Ethernet and wireless networking.

Manufacturer Part Number
F6W14A
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Functions

Functions

  • Print, Copy, Fax, Scan
Multitasking supported
  • Yes
Printing specifications

Print speed black:
  • Normal: Up to 38 ppm6
First page out (ready)
  • Black: As fast as 5.6 sec ; As fast as 13.2 sec (100 V) 7
Duty cycle (monthly, A4)
  • Up to 80,000 pages
Recommended monthly page volume
  • 750 to 40005
Print technology
  • Laser
Print quality black (best)
  • HP FastRes 1200
Print languages
  • HP PCL 5, HP PCL 6, HP postscript level 3 emulation, direct PDF (v 1.7) printing, URF, PCLM, PWG, Native Office
Display
  • 3" (7.5 cm) intuitive color touchscreen (CGD)
Processor speed
  • 1200 MHz
Automatic paper sensor
  • No
Replacement cartridges
  • HP 26A Black LaserJet Toner Cartridge (~3100 pages), CF226A
  • HP 26X Black LaserJet Toner Cartridge (~9000 pages), CF226X
Connectivity

HP ePrint capability
  • Yes
Mobile printing capability
  • HP ePrint, Apple AirPrint™, Mopria-certified, Google Cloud Print 2.0, Mobile Apps
Wireless capability
  • No
Connectivity, standard
  • 1 Hi-Speed USB 2.0
  • 1 Host USB
  • 1 Gigabit Ethernet 10/100/1000T network
  • Easy-access USB
Network ready
  • Standard (Built-in Gigabit Ethernet)
Minimum system requirements
  • Windows 10 (32-bit/64-bit), Windows 8.1 (32-bit/64-bit), Windows 8 (32-bit/64-bit), Windows 7 (32-bit/64-bit): 1 GHz processor, 1 GB RAM (32-bit) or 2 GB RAM (64-bit), 400 MB available hard disk space, CD/DVD-ROM or Internet, USB or Network port
  • Windows Vista (32-bit): 1 GHz 32-bit (x86) processor, 1 GB RAM (32-bit), 400 MB available hard disk space, CD/DVD-ROM or Internet, USB or Network port
  • Windows XP (32-bit) (SP2): Pentium 233 MHz processor, 512 MB RAM 400 MB available hard disk space, CD/DVD-ROM or Internet, USB or Network port
  • Windows Server 2003 (32-bit) (SP1 or greater), Windows Server 2003 R2 (32-bit), Windows Server 2008 (32-bit) (SP1 or greater): 1 GHz 32-bit (x86) processor, 1 GB RAM (32-bit), 400 MB available hard disk space, CD/DVD-ROM or Internet, USB or Network port
  • Windows Server 2008 (64-bit) (SP1 or greater), Windows Server 2008 R2 (64-bit), Windows Server 2008 R2 (64-bit) (SP1): 1 GHz 64-bit (x64) processor, 2 GB RAM (64-bit), 400 MB available hard disk space, CD/DVD-ROM or Internet, USB or Network port
  • OS X 10.8 Mountain Lion, OS X 10.9 Mavericks, OS X 10.10 Yosemite
  • Internet
  • USB
  • 1 GB HD
  • OS compatible hardware (For OS hardware requirements see http://www.apple.com)
Compatible operating systems
  • Windows OS compatible with In-Box Driver
  • Windows XP SP3 all 32-bit editions (XP Home, XP Pro, etc.)
  • Windows Vista all 32-bit editions (Home Basic, Premium, Professional, etc.)
  • Windows 7 all 32- & 64-bit editions
  • Windows 8/8.1 all 32- & 64-bit editions (excluding RT OS for Tablets)
  • Windows 10 all 32- & 64-bit editions (excluding RT OS for Tablets)
  • Windows OS compatible with Universal Print Driver (From http://www.HP.com)
  • Windows XP SP3 32- & 64-bit editions (XP Home, XP Pro, etc.)
  • Windows Vista all 32- & 64-bit editions (Home Basic, Premium, Professional, etc.)
  • Windows 7 all 32- & 64-bit editions
  • Windows 8/8.1 all 32- & 64-bit editions (excluding RT OS for Tablets)
  • Windows 10 all 32- & 64-bit editions (excluding RT OS for Tablets)
  • Mac OS (HP Print Drivers available from http://www.HP.com and Apple Store)
  • OS X 10.8 Mountain Lion
  • OS X 10.9 Mavericks
  • OS X 10.10 Yosemite
  • Mobile OS (In-OS drivers)
  • iOS, Android, Windows 8/8.1/10 RT
  • Linux OS (In-OS HPLIP
  • Auto install
  • BOSS (3.0, 5.0)
  • DEBIAN (6.0, 6.0.1, 6.0.2, 6.0.3, 6.0.4, 6.0.5, 6.0.6, 6.0.7, 6.0.8, 6.0.9, 6.0.10, 7.0, 7.1, 7.2, 7.3, 7.4, 7.5, 7.6)
  • FEDORA (17, 18, 19, 20)
  • LINUX MINT (13, 14, 15, 16, 17)
  • SUSE LINUX (12.2, 12.3, 13.1)
  • UBUNTU (10.04, 11.10, 12.04,12.10, 13.04, 13.10, 14.04, 14.10)
  • Manual install
  • MANDRIVA LINUX (2010.0, 2011.0)
  • MEPIS (6.0, 6.5, 7.0, 8.0)
  • PCLINUXOS (2006.0, 2006, 2007.0, 2007, 2008.0, 2008, 2009.0, 2009)
  • RED HAT (8.0, 9.0)
  • RED HAT ENTERPRISE LINUX (5.0, 6.0, 7.0)
  • SLACKWARE LINUX (9.0, 9.1, 10.0, 10.1, 10.2, 11, 12, 12.1)
  • GOS (8.04.1)
  • IGOS (1.0)
  • LINPUS LINUX (9.4, 9.5)
  • LINUX FROM SCRATCH(6)
  • Other OS
  • UNIX 11 
Memory specifications

Memory, standard
  • 256 MB
Maximum memory
  • 256 MB
Hard disk
  • No
Paper handling

Paper handling input, standard
  • 100-sheet tray 1, 250-sheet input tray 2
Paper handling input, optional
  • Optional third 550-sheet tray
Paper handling output, standard
  • 150-sheet output bin
Maximum output capacity (sheets)
  • Up to 150 sheets
Duplex printing
  • Automatic (standard)
Media sizes supported
  • Tray 1: Letter
  • Legal
  • Executive
  • Oficio (8.5 x 13 in)
  • A4
  • A5
  • A6
  • B5 (JIS)
  • Oficio (216 x 340 mm)
  • 16K (195 x 270 mm)
  • 16K (184 x 260 mm)
  • 16K (197 x 273 mm)
  • Japanese Postcard
  • Double Japan Postcard Rotated
  • Envelope #10
  • Envelope Monarch
  • Envelope B5
  • Envelope C5
  • Envelope DL
  • Custom Size
  • A5-R
  • 4 x 6 in
  • 5 x 8 in
  • B6 (JIS)
  • 10 x 15 in
  • statement
  • Tray 2 & Tray 3: Letter
  • Legal
  • Executive
  • Oficio (8.5 x 13 in)
  • A4
  • A5
  • A6
  • B5 (JIS)
  • Oficio (216 x 340 mm)
  • 16K (195 x 270 mm)
  • 16K (184 x 260 mm)
  • 16K (197 x 273 mm)
  • Custom Size
  • A5-R
  • 5 x 8 in
  • B6 (JIS)
  • statement
Media sizes, custom
  • Tray 1: 76.2 x 127 to 215.9 x 355.6 mm
  • Tray 2, 3: 104.9 x 148.59 to 215.9 x 355.6 mm
Media types
  • Paper (plain, EcoEFFICIENT, light, heavy, bond, colored, letterhead, preprinted, prepunched, recycled, rough)
  • envelopes
  • labels
  • transparencies
Media weight, supported
  • Tray 1: 60 to 175 g/m²
  • tray 2, optional 550-sheet tray 3: 60 to 120 g/m²
Media weights, supported ADF
  • 60 to 90 g/m²
Scanner specifications

Scanner type
  • Flatbed, ADF
Scan resolution, optical
  • Up to 1200 x 1200 dpi
Scan size (flatbed), maximum
297 x 216 mm

Scan size (ADF), maximum
  • 216 x 355.6 mm
Scan size ADF (minimum)
  • 102 x 152 mm
Scan speed (normal, A4)
  • Up to 26 ppm/47 ipm (b&w), up to 21 ppm/30 ipm (color) 
Recommended monthly scan volume
  • 750 to 4000 
Duplex ADF scanning
  • Yes
Automatic document feeder capacity
  • Standard, 50 sheets
Digital sending standard features
  • Scan-to-E-mail
  • Scan-to-network folder
  • Scan-to-Cloud
File formats, supported
  • Scan to USB device and scan from the front panel to a network folder both only support: JPG, PDF
Scan input modes
  • For Scan software (included in the box) support: Windows [JPG, RAW(BMP), PDF, TIFF, PNG, RTF] and Mac [JPG, JPG-2000, TIFF, PNG, PDF, Searchable PDF, RTF, TXT]
Copier specifications

Copy speed (normal)
  • Black: Up to 38 cpm 
Copy resolution (black text)
  • 600 x 600 dpi
Copy resolution (color text and graphics)
  • 600 x 600 dpi
Copy reduce / enlarge settings
  • 25 to 400%
Copies, maximum
  • Up to 99 copies
Fax specifications

Faxing
  • Yes
Fax transmission speed
  • 33.6 kbps (4.2 kB/s) 
Fax memory
  • 4 MB (250 slerexe pages at standard resolution)
Fax resolution
  • Up to 300 x 300 dpi (halftone enabled)
Speed dials, maximum number
  • Up to 120 numbers (119 group dials)
Broadcast locations
  • 119 locations
Power and operating requirements

Power
  • 110-volt input voltage: 110 to 127 VAC (+/- 10%), 50/60 Hz (+/- 2 Hz)
  • 220-volt input voltage: 220 to 240 VAC (+/- 10%), 50/60 Hz (+/- 2 Hz) (Not dual voltage, product varies by part number with # Option code identifier)
Power consumption
  • 583 watts (Print/Copy), 9.1 watts (Ready), 2.7 watts (Sleep), 0.7 watts (Auto-On/Auto-Off, via USB connectivity), 0.1 watts (Shutdown or Off)
Energy efficiency
  • ENERGY STAR® certified
  • Blue Angel
  • EPEAT® Silver
Operating temperature range
  • 15 to 32.5ºC
Operating humidity range
  • 30 to 70% RH
Acoustic power emissions (ready)
  • Inaudible 
Acoustic pressure emissions bystander (active, printing)
  • 55 dB(A) 
Dimensions and weight
Minimum dimensions (W x D x H)
  • 420 x 390 x 323 mm  
Maximum dimensions (W x D x H)
  • 430 x 634 x 325 mm 
Weight
  • 12.86 kg 12 
Package weight
  • 15.5 kg
What's included
  • What's in the box
  • HP LaserJet Pro M426fdn
  • Preinstalled HP 26A Black LaserJet Toner Cartridge (~3100 pages)
  • Getting Started Guide
  • Setup Poster
  • Support Flyer
  • Warranty Guide
  • Printer documentation and software on CD-ROM
  • Power cord
  • Phone cord
  • USB cable (AP Only) 
Cable included
  • Yes, 1 USB cable (AP only)
  • No, please purchase USB cable separately (EMEA, Americas)
Software included
  • Windows 7: HP Software Installer/Uninstaller, HP PCL 6 Printer Driver, HP Device Experience (DXP), HP Update, HP Device Toolbox, HP Printer Status and Alerts, HP Product Improvement Study, HP Scan App and Driver, Reconfigure your HP Device, Scan to E-mail Wizard, Scan to Network Folder Wizard, Warranty and Legal Guide, User Guide
  • Windows 8+: HP Software Installer/Uninstaller, HP PCL-6 Printer Driver, HP Device Experience (DXP), HP Scan App and Driver, Warranty and Legal Guide, User Guide, Reconfigure your HP Device
  • Windows XP, Windows Vista and associated servers: HP Software Installer/Uninstaller, HP PCL 6 Printer Driver, HP Scan App and Driver, Warranty and Legal Guide, User Guide
  • Mac OS: Welcome Screen (Directs users to http://www.HP.com or OS App Source for LaserJet Software)
Warranty
  • 1 Year Limited Warranty (Return to HP/Dealer - Standard Bench Repair)