Color LaserJet Pro M452dw

Ideal printing performance and robust security for how you work. This capable color printer finishes jobs faster and delivers comprehensive security to guard against threats. Original HP Toner cartridges with JetIntelligence produce more pages.

Manufacturer Part Number
CF394A
EAN/UPC
0888793383193,888793383193
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Print speed black:: Normal: Up to 27 ppm 14 
Print speed color:: Normal:Up to 27 ppm 14 
First page out (ready): Black: As fast as 9.0 sec
Color: As fast as 9.9 sec 16 
Print quality black (best) :

  • 600 x 600 dpi, Up to 38,400 x 600 enhanced dpi

Print quality color (best) :
  • 600 x 600 dpi, Up to 38,400 x 600 enhanced dpi

Duty cycle (monthly, A4): Up to 50,000 pages 7 
Recommended monthly page volume: 750 to 4,000 8 
Print technology :
  • Laser

Processor speed :
  • 1200 MHz

Print languages :
  • HP PCL 6, HP PCL 5c, HP postscript level 3 emulation, PDF, URF, PCLm, Native Office, PWG Raster

Display :
  • 3.0-in intuitive color touchscreen


ConnectivityConnectivity :HP ePrint capability :
  • Yes

Mobile printing capability: HP ePrint, Apple AirPrint™, Wireless Direct Printing, NFC touch-to-print, Mopria-certified, Google Cloud Print 2.0, Mobile Apps
Wireless capability :
  • Yes, Built-in Wi-Fi
  • Authentication via WEP, WPA/WPA2, WPA Enterprise
  • Encryption via AES or TKIP
  • WPS
  • Wi-Fi Direct Printing
  • NFC touch-to-Print

Connectivity, standard :
  • Hi-Speed USB 2.0 port
  • built-in Gigabit Ethernet 10/100/1000 Base-TX network port
  • Easy-access USB
  • Host USB

Network ready :
  • Standard (built-in Gigabit Ethernet, Wi-Fi) [Operates as both an AP (with Wi-Fi Direct) and STA]

Minimum system requirements:
  • Windows XP (SP2) (32-bit) or newer
  • 233 MHz processer or higher
  • 512 MB RAM
  • 400 MB available hard disk space
  • CD-ROM or Internet
  • USB or Network connection

  • Mac OS X v 10.7 or newer
  • Internet
  • USB or Network connection
  • 1 GB available hard disk space

Compatible operating systems: Windows OS compatible with In-Box Driver: Windows XP SP3 all 32-bit editions (XP Home, XP Pro, etc), Windows Vista all 32-bit editions (Home Basic, Premium, Professional, etc), Windows 7 all 32- & 64-bit editions, Windows 8/8.1 all 32- & 64-bit editions (excluding RT OS for Tablets), Windows 10 all 32- & 64-bit editions (excluding RT OS for Tablets)
Windows OS compatible with Universal Print Driver (From HP.com): Windows XP SP3 32- & 64-bit editions (XP Home, XP Pro, etc), Windows Vista all 32- & 64-bit editions (Home Basic, Premium, Professional, etc), Windows 7 all 32- & 64-bit editions, Windows 8/8.1 all 32- & 64-bit editions (excluding RT OS for Tablets), Windows 10 all 32- & 64-bit editions (excluding RT OS for Tablets)
Mac OS (HP Print Drivers available from http://www.HP.com and Apple Store): OS X 10.7 Lion, OS X 10.8 Mountain Lion, OS X 10.9 Mavericks, OS X 10.10 Yosemite
Mobile OS (In-OS drivers): iOS, Android, Windows 8/8.1/10 RT
Linux OS (In-OS HPLIP)
SUSE Linux (12.2, 12.3, 13.1)
Fedora (17, 18, 19, 20)
Linux Mint (13, 14, 15, 16, 17)
Boss (3.0, 5.0)
Ubuntu (10.04, 11.10, 12.04, 12.10, 13.04, 13.10, 14.04, 14.10)
Debian (6.0.x, 7.x)
Other OS: UNIX 10 
(Not all "Compatible Operating Systems" are supported with inbox software; Full solution software available only for Windows 7; Legacy Windows Operation Systems (XP, Vista, and equivalent servers) get print and Scan drivers only; Windows 8 and 10 have apps available in MS App Store; Windows RT OS for Tablets (32- & 64-bit) uses a simplified HP print driver built into the RT OS; UNIX modelscripts are available on HP.com (Modelscripts are printer drivers for UNIX operating systems); Linux systems use in-OS HPLIP software)

Memory specificationsMemory specifications : Memory, standard : 256 MB NAND Flash, 256 MB DRAM
Maximum memory: 256MB NAND Flash, 256MB DRAM

Paper handlingPaper handling :Paper handling input, standard :
  • 50-sheet multipurpose tray, 250-sheet input tray

Paper handling input, optional: Optional 550-sheet tray
Paper handling output, standard :
  • 150-sheet output bin

Maximum output capacity (sheets) :
  • Up to 150 sheets

Duplex printing :
  • Automatic (standard)

Media sizes supported :
  • Tray 1, Tray 2: A4, A5, A6, B5 (JIS), B6 (JIS), 16K (195 x 270 mm, 184 x 260 mm, 197 x 273 mm), 10 x 15 cm, Oficio (216 x 340 mm), postcards (JIS single, JIS double), envelopes (DL, C5, B5)
  • Optional Tray 3: A4, A5, A6, B5 (JIS), B6 (JIS), 16K (195 x 270 mm, 184 x 260 mm, 197 x 273 mm), 10 x 15 cm, Oficio (216 x 340 mm), postcards (JIS single, JIS double)
  • Automatic duplexer: A4, B5, 16K (195 x 270 mm, 184 x 260 mm, 197 x 273 mm), Oficio (216 x 340 mm)

Media sizes, custom :
  • Tray 1: 76 x 127 to 216 x 356 mm
  • Tray 2, optional Tray 3: 100 x 148 to 216 x 356 mm

Media types :
  • Paper (bond, brochure, colored, glossy, letterhead, photo, plain, preprinted, prepunched, recycled, rough), postcards, labels, envelopes

Supported media weight :
  • Tray 1: 60 to 176 g/m² (up to 200 g/m² with postcards and HP Color laser glossy photo papers)
  • Tray 2: 60 to 163 g/m² (up to 176 g/m² with postcards, up to 200 g/m² HP Color laser glossy photo papers): optional Tray 3: 60 to 163 g/m² (up to 176 g/m² with postcards, up to 150 g/m² Glossy media)
  • Automatic duplexer: 60 to 163 g/m²


Power and operating requirementsPower and operating requirements :Power :
  • 110-volt input voltage: 110 to 127 VAC (+/- 10%), 60 Hz (+/- 3 Hz)
  • 220-volt input voltage: 220 to 240 VAC (+/- 10%), 50 Hz (+/- 3 Hz) (Not dual voltage, power supply varies by part number with # Option code identifier)

Power consumption: 570 watts (Active Printing), 17.6 watts (Ready), 2.4 watts (Sleep), 0.6 watts (Auto-On/Auto-Off, via USB connectivity), 0.05 watts (Shutdown or Off) 3 
Energy efficiency :
  • ENERGY STAR® certified
  • Blue Angel
  • EPEAT® Silver

Operating temperature range :
  • 15 to 30°C

Operating humidity range :
  • 20 to 70% RH (non-condensing)

Acoustic power emissions (ready): 4.8 B(A) 6 
Acoustic pressure emissions bystander (active, printing): 49 dB(A) 6 

Dimensions and weightDimensions and weight : Minimum dimensions (W x D x H): 412 x 469 x 295 mm 11 
Maximum dimensions (W x D x H): 412 x 649 x 340 mm 11 
Weight: 18.9 kg
Package dimensions (W x D x H) :
  • 497 x 379 x 583 mm

Package weight :
  • 22.1 kg


What's includedWhat's included : What's in the box: HP Color LaserJet Pro M452dw
4 preinstalled Introductory HP 410A LaserJet Toner cartridges (Black, Cyan, Magenta, Yellow: ~1200 pages)
In-box documentation (Getting Started Guide, Install Poster), warranty card (China, Mexico)
Software drivers and documentation on CD-ROM
Power cord
USB cable 17 
Cable included :
  • Yes, 1 USB cable

Replacement cartridges:
  • HP 410A Black LaserJet Toner Cartridge (~2300 pages) CF410A
  • HP 410X Black LaserJet Toner Cartridge (~6500 pages) CF410X
  • HP 410A Cyan LaserJet Toner Cartridge (~2300 pages) CF411A
  • HP 410X Cyan LaserJet Toner Cartridge (~5000 pages) CF411X
  • HP 410A Yellow LaserJet Toner Cartridge (~2300 pages) CF412A
  • HP 410X Yellow LaserJet Toner Cartridge (~5000 pages) CF412X
  • HP 410A Magenta LaserJet Toner Cartridge (~2300 pages) CF413A
  • HP 410X Magenta LaserJet Toner Cartridge (~5000 pages) CF413X

Warranty :
  • 1 Year Limited Warranty (Return to HP/Dealer - Standard Bench Repair)